- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Semikron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | RoHS | Rohs Code | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Power Dissipation | Case Connection | Test Current | Zener Voltage | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGL41-11A SEMIKRON | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | 11 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | - | Yes | - | e2 | EAR99 | TIN SILVER | - | - | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 9.4 V | DO-213AB | - | - | 400 W | - | 10.5 V | 15.6 V | 11.6 V | ||
![]() BZV58C13 SEMIKRON | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Obsolete | DO-201 | 5 W | 13 V | - | Yes | - | e2 | EAR99 | TIN SILVER | - | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | ISOLATED | - | - | 5% | - | DO-201 | 100 mA | - | - | 2.5 Ω | - | - | - | ||
![]() TGL41-39A SEMIKRON | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | 39 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | - | Yes | - | e2 | EAR99 | TIN SILVER | - | - | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 33.3 V | DO-213AB | - | - | 400 W | - | 37.1 V | 53.9 V | 41 V | ||
![]() SMZ11 SEMIKRON | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 11 V | - | Yes | - | e2 | EAR99 | TIN SILVER | - | - | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | ISOLATED | - | - | 5% | - | DO-213AB | 50 mA | - | - | 4 Ω | - | - | - | ||
![]() Z2SMB33 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 175 °C | -50 °C | - | - | - | - | - | - | - | - | - | 8 Ω | - | - | 2 W | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY160 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 1.3 W | - | 2.5 mA | 162 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() SMZ24 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 2 W | - | - | 24.2 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() Z1SMA36 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 40 Ω | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1SMA56 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 70 Ω | - | - | 1 W | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1SMA12 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 7 Ω | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY39 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 1.3 W | - | 10 mA | 39 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() ZMY68 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 1.3 W | - | 10 mA | 68 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() SMZ200 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 200 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() ZMY75 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ33 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 2 W | - | - | 33 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() Z2SMB11 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY180 Semikron | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | Single | - | 1.3 W | - | 2.5 mA | 179.5 V | - | - | - | - | 5 % | - | - | - | - | - | ||
![]() Z1SMA13 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 9 Ω | - | - | - | - | - | 13 V | - | - | - | - | - | - | - | - | - | - |