- RoHS
- Manufacturer
- Manufacturer Part Number
- Max Operating Temperature
- Number of Pins
- Min Operating Temperature
- Collector Emitter Voltage (VCEO)
- Mount
- Approvals
- Type
- Element Configuration
- Height (mm)
Attribute column
Manufacturer
Semikron Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Approvals | Channel Mode | Collector-Emitter Breakdown Voltage | Continuous Drain Current Id | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Number of Elements per Chip | Package Type | RoHS | Turn Off Delay Time | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Pin Count | Circuit | Polarity | Element Configuration | Power Dissipation | Turn On Delay Time | Drain to Source Voltage (Vdss) | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Input Capacitance | Channel Type | Drain to Source Resistance | Continuous Collector Current | Nominal Vgs | Product Category | Height | Length | Width | Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK85MH10T Semikron | In Stock | - | - | - | - | Screw Mount | - | - | Enhancement | - | 80A | - | - | +150 °C | -40 °C | - | 4 | SEMITOP2 | - | - | SK85MH | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 12mm | 41mm | 28mm | - | - | - | ||
![]() SKM111AR Semikron | In Stock | - | - | - | Panel, Screw | - | 4 | - | - | - | - | Semikron | SKM111AR | - | - | 1 | - | - | Compliant | 270 ns | - | - | - | 150 °C | -40 °C | 700 W | - | - | - | Single | 700 W | 60 ns | 100 V | - | - | 200 A | 3 V | 20 V | 10 pF | - | 9 mΩ | - | 3 V | - | 30 mm | 78 mm | 42 mm | - | No | No SVHC | ||
![]() SEMIX151GD126HDS Semikron | In Stock | - | - | - | Screw | - | 20 | - | - | - | - | Semikron | 27890731 | - | - | - | - | - | Yes | - | - | - | Six-Pack | 150 °C | -40 °C | - | - | - | - | - | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | - | ||
![]() SKIIP613GD123-3DUL Semikron | In Stock | - | - | - | - | - | - | UL | - | - | - | Semikron | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKIIP37NAB065V1 Semikron | In Stock | - | - | - | - | - | - | UL | - | - | - | Semikron | SKIIP37NAB065V1 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Three phase rectifier with brake chopper with three phase inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKIIP 12NAB126V20 Semikron | In Stock | - | - | - | - | - | 24 | UL | - | - | - | Semikron | 25231200 | - | - | - | - | - | No | - | - | - | Six-Pack w, IGBT Brake | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 mm | - | - | ||
![]() SEMIX453GAL12E4S Semikron | In Stock | - | - | - | Screw | - | 20 | - | - | - | - | Semikron | 27890144 | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -40 °C | - | - | - | - | Single | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | 16.9926 mm | 149.479 mm | 63.5 mm | - | - | - | ||
![]() SKM300GAR12E4 Semikron | In Stock | - | - | - | - | - | - | UL | - | - | - | Semikron | 22892418 | - | - | - | - | - | No | - | - | - | Single | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 mm | - | - | ||
![]() SKIIP11NAB063T1 Semikron | In Stock | - | - | - | - | - | - | UL | - | - | - | Semikron | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Three phase rectifier with brake chopper with three phase inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 15 DGDL 126 ET Semikron | In Stock | - | - | - | Screw | - | 23 | - | - | - | - | Semikron | 24909950 | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -40 °C | - | - | - | NPN | - | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 15 GD 12T4 ET Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | Semikron | 24914840 | - | - | - | - | - | Non-Compliant | - | - | - | - | 175 °C | -40 °C | - | - | - | - | - | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKIIP 12 NAB 126 V1 Semikron | In Stock | - | - | - | - | - | - | UL | - | - | - | Semikron | 25230020 | - | - | - | - | - | No | - | - | - | Six-Pack w, IGBT Brake | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 mm | - | - | ||
![]() SEMIX703GAL126HDS Semikron | In Stock | - | - | 12 to 14 Weeks | Screw | - | 14 | UL | - | - | - | Semikron | SEMIX703GAL126HDS | - | - | - | - | Individual Bag | No | - | - | Active | Single | 150 °C | -40 °C | - | - | - | NPN | Single | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | connectors | - | - | - | 23 mm | - | - | ||
![]() SKM200GBD123D Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | Semikron | SKM200GBD123D | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKIIP 30NAB12T10 Semikron | In Stock | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD75GAL123D Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | Semikron | SKD75GAL123D | - | - | - | - | - | Yes | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.2 mm | - | - | ||
![]() SKM150GB12T4G Semikron | In Stock | - | - | - | Screw | - | 7 | UL | - | 1.2 kV | - | Semikron | 22892050 | - | - | - | - | - | No | - | - | - | Dual | 175 °C | -40 °C | - | - | - | - | Dual | - | - | - | 1.2 kV | - | - | - | - | - | - | - | 223A | - | - | - | - | - | 30.5 mm | - | No SVHC | ||
![]() SEMIX223GB12VS Semikron | In Stock | - | - | - | Screw | - | 18 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -40 °C | - | - | - | - | Dual | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKIIP 24AC12T4V1 Semikron | In Stock | - | - | - | Screw | - | 19 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -40 °C | - | - | - | - | - | - | - | - | 1.2 kV | 52 A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() SEMIX302GB12E4S Semikron | In Stock | - | - | - | Screw | - | 7 | - | - | - | - | Semikron | 27890120 | - | - | - | - | - | Compliant | - | - | - | - | 175 °C | -40 °C | - | - | - | NPN | Dual | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |