- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
Attribute column
Manufacturer
Semikron Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Output Polarity | Input Characteristics | Interface IC Type | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Built-in Protections | Output Current Flow Direction | Profile | Supply Voltage1-Min | Supply Voltage1-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKIIP1814GB17E4-3DUW SEMIKRON | In Stock | - | Datasheet | - | - | socket | 1x7 | 2.54mm | - | THT | SEMIKRON INTERNATIONAL | female | - | - | - | - | - | - | - | - | Active | Yes | straight | - | - | - | - | - | pin strips | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | beryllium copper | - | - | ||
![]() SKHI71R SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 0.6 μs | 0.6 μs | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED IGBT/MOSFET DRIVER | 2 A | - | YES | - | - | - | - | - | ||
![]() SKIIP603GD122-3DUW SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | - | - | - | - | - | - | e2 | - | EAR99 | TIN SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 3 | unknown | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 625 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKHI26W SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | 1996-08-01 | - | SEMIKRON INTERNATIONAL | - | 85 °C | -25 °C | UNSPECIFIED | - | - | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | Yes | - | 15.6 V | 14.4 V | 15 V | 1 µs | 4.3 µs | - | e2 | Yes | EAR99 | TIN SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X | Not Qualified | OTHER | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKHIT01 SEMIKRON | In Stock | - | Datasheet | NO | 15 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 60 °C | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | Yes | - | 15.6 V | 14.4 V | 15 V | - | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XXMA-X15 | Not Qualified | COMMERCIAL | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | SOURCE AND SINK | - | - | - | ||
![]() SKIIP513GD172-3DULV3 SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | , | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | ||
![]() SKIIP1203GB122-2DW SEMIKRON | In Stock | - | Datasheet | NO | 4 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 30 V | 13 V | 24 V | - | - | - | e2 | - | EAR99 | TIN SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 2 | unknown | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1250 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKIIP642GB120-2D SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 1.4 µs | 1.5 µs | - | e2 | Yes | EAR99 | TIN SILVER | ALSO OPERATES AT 20 TO 30V NON STABILIZED POWER SUPPLY | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 2 | compliant | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 0.005 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKHI60 SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | 1996-08-01 | - | SEMIKRON INTERNATIONAL | - | 85 °C | -25 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15.6 V | 14.4 V | 15 V | 1 µs | 4.5 µs | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 6 | unknown | - | R-XXMA-X | Not Qualified | OTHER | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 A | - | - | OVER CURRENT; UNDER VOLTAGE | - | - | - | - | ||
![]() SKHI22BR SEMIKRON | In Stock | - | Datasheet | NO | 18 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , MODULE,18LEAD,1.9 | MODULE,18LEAD,1.9 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 1.15 µs | 1.15 µs | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 2 | compliant | NOT SPECIFIED | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKHI26F SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | 1996-08-01 | - | SEMIKRON INTERNATIONAL | - | 70 °C | - | UNSPECIFIED | - | - | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | Yes | - | 15.6 V | 14.4 V | 15 V | 1 μs | 4.3 μs | - | e2 | Yes | EAR99 | TIN SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X | Not Qualified | COMMERCIAL | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKIIP942GB120-3D SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 1.4 μs | 1.5 μs | - | e2 | Yes | EAR99 | TIN SILVER | ALSO OPERATES AT 20 TO 30V NON STABILIZED POWER SUPPLY | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 3 | compliant | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 0.005 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKHI22A/BH4R SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | ||
![]() SKIIP642GH120-4D SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 1.4 μs | 1.5 μs | - | e2 | Yes | EAR99 | TIN SILVER | ALSO OPERATES AT 20V TO 30V NON STABILIZED POWER SUPPLY | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 4 | compliant | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 0.005 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKIIP432GB120-2D SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 15.6 V | 14.4 V | 15 V | 1.4 μs | 1.5 μs | - | e2 | Yes | EAR99 | TIN SILVER | ALSO OPERATES AT 20 TO 30V NON STABILIZED POWER SUPPLY | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 2 | compliant | - | R-XXMA-X | Not Qualified | INDUSTRIAL | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 0.005 A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKIIP513GD122-3DUL SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X | Not Qualified | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | ||
![]() SKHI22H4 SEMIKRON | In Stock | - | Datasheet | NO | 34 | - | - | - | 1996-08-01 | - | SEMIKRON INTERNATIONAL | - | 85 °C | -40 °C | UNSPECIFIED | - | , MODULE,34LEAD,2.0 | MODULE,34LEAD,2.0 | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15.6 V | 14.4 V | 15 V | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | unknown | - | S-XDMA-T34 | Not Qualified | INDUSTRIAL | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 3.3 A | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | ||
![]() SKIIP1242GB120-407CTV SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | 85 °C | -25 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15.6 V | 14.4 V | 15 V | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 4 | unknown | - | R-XXMA-X | Not Qualified | OTHER | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1500 A | 24 V | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | - | 20 V | 30 V | ||
![]() SKHI22A/BR SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | ||
![]() SKHI23/17 SEMIKRON | In Stock | - | Datasheet | NO | 62 | - | - | - | 1996-08-01 | - | SEMIKRON INTERNATIONAL | - | 85 °C | -25 °C | UNSPECIFIED | XMA | XMA, | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | Yes | - | 15.6 V | 14.4 V | 15 V | - | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 2 | compliant | NOT SPECIFIED | R-XXMA-X62 | Not Qualified | OTHER | TRUE | STANDARD | BUFFER OR INVERTER BASED IGBT DRIVER | - | - | NO | OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - |