- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Supplier Device Package
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
SemiQ Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Voltage - Peak Reverse (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHXS030A120S-D1E SemiQ | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Active | 1 (Unlimited) | Single Phase | 200μA @ 1200V | 1.7V @ 30A | 30A | 1.2kV | ROHS3 Compliant | ||
![]() GHXS030A060S-D1E SemiQ | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Active | 1 (Unlimited) | Single Phase | 100μA @ 600V | 1.7V @ 30A | 30A | 600V | ROHS3 Compliant | ||
![]() GHXS010A060S-D1E SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 100μA @ 600V | 1.7V @ 10A | 10A | 600V | ROHS3 Compliant | ||
![]() GHXS030A060S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 100μA @ 600V | 1.7V @ 30A | 30A | 600V | ROHS3 Compliant | ||
![]() GHXS010A060S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 100μA @ 600V | 1.7V @ 10A | 10A | 600V | ROHS3 Compliant | ||
![]() GHXS015A120S-D1E SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 100μA @ 1200V | 1.7V @ 15A | 15A | 1.2kV | ROHS3 Compliant | ||
![]() GHXS030A120S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 200μA @ 1200V | 1.7V @ 30A | 30A | 1.2kV | ROHS3 Compliant | ||
![]() GHXS045A120S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 300μA @ 1200V | 1.7V @ 45A | 45A | 1.2kV | ROHS3 Compliant | ||
![]() GHXS020A060S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 200μA @ 600V | 1.7V @ 20A | 20A | 600V | ROHS3 Compliant | ||
![]() GHXS015A120S-D1 SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 100μA @ 1200V | 1.7V @ 15A | 15A | 1.2kV | ROHS3 Compliant | ||
![]() GHXS020A060S-D1E SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 200μA @ 600V | 1.7V @ 20A | 20A | 600V | ROHS3 Compliant | ||
![]() GHXS045A120S-D1E SemiQ | In Stock | - | Datasheet | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | -55°C~175°C TJ | Tube | Obsolete | 1 (Unlimited) | Single Phase | 300μA @ 1200V | 1.7V @ 45A | 45A | 1.2kV | ROHS3 Compliant |