Filters
  • Part Status
  • Current - Average Rectified (Io)
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Diode Type
  • Mounting Type
  • Operating Temperature - Junction
  • Package / Case
  • Speed
  • Supplier Device Package
  • Voltage - DC Reverse (Vr) (Max)
  • Voltage - Forward (Vf) (Max) @ If

Attribute column

Manufacturer

SemiQ Diodes - Rectifiers - Arrays

View Mode:
107 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Speed

Diode Type

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Reverse Recovery Time

Diode Configuration

RoHS Status

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Standard

25μA @ 200V

1V @ 100A

-55°C~175°C

200V

120A

75ns

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

100μA @ 1200V

1.7V @ 15A

-55°C~175°C

1200V

15A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

100μA @ 600V

1.7V @ 12A

-55°C~135°C

600V

12A DC

-

1 Pair Common Anode

-

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

200μA @ 1200V

1.7V @ 60A

-55°C~175°C

1200V

60A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

100μA @ 1200V

1.7V @ 30A

-55°C~135°C

1200V

30A

-

1 Pair Common Anode

-

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

300μA @ 1200V

1.7V @ 45A

-55°C~175°C

1200V

45A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

3mA @ 180V

920mV @ 80A

-40°C~150°C

180V

80A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Silicon Carbide Schottky

200μA @ 600V

1.7V @ 10A

-55°C~175°C

600V

10A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

1mA @ 80V

840mV @ 100A

-40°C~150°C

80V

100A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Standard

25μA @ 600V

1.5V @ 120A

-55°C~175°C

600V

120A

105ns

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Standard

25μA @ 1000V

2.35V @ 120A

-55°C~175°C

1000V

120A

135ns

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

1mA @ 45V

700mV @ 80A

-40°C~150°C

45V

80A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Chassis Mount

SOT-227-4, miniBLOC

SOT-227

Tube

-

Obsolete

1 (Unlimited)

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

1mA @ 45V

700mV @ 30A

-40°C~150°C

45V

30A

-

2 Independent

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Discontinued

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

500μA @ 1200V

1.8V @ 30A

-55°C~175°C

1200V

94A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Discontinued

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

100μA @ 650V

1.65V @ 10A

-55°C~175°C

650V

30A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Discontinued

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

40μA @ 1200V

1.8V @ 20A

-55°C~175°C

1200V

65A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Discontinued

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

10μA @ 1200V

1.8V @ 5A

-55°C~175°C

1200V

17A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Discontinued

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

20μA @ 1200V

1.8V @ 10A

-55°C~175°C

1200V

33A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247-3

Tube

Amp+™

Obsolete

-

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

20μA @ 1200V

1.8V @ 8A

-55°C~175°C

1200V

24A DC

-

1 Pair Common Cathode

ROHS3 Compliant

In Stock

-

-

Through Hole

TO-247-3

TO-247-3

-

-

Discontinued

1 (Unlimited)

No Recovery Time > 500mA (Io)

Silicon Carbide Schottky

120μA @ 650V

1.65V @ 12A

-55°C~175°C

650V

36A DC

0ns

1 Pair Common Cathode

ROHS3 Compliant