- Part Status
- Moisture Sensitivity Level (MSL)
- Series
- RoHS Status
- Package / Case
- Speed
- Current - Average Rectified (Io)
- Diode Type
- Mounting Type
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
SemiQ Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Body Material | Base Product Number | Brand | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Subcategory | Technology | Orientation | Number of Contacts | Configuration | ELV | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Sealable | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Connector System | Operating Temperature Range | Reverse Recovery Time | Capacitance @ Vr, F | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP3D005A120C SemiQ | In Stock | - | - | - | - | - | - | - | - | - | - | GP3D005 | - | - | - | - | - | - | - | - | - | SemiQ | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP3D006A065A SemiQ | In Stock | - | - | - | - | - | Through Hole | TO-220-2 | TO-220-2L | - | - | GP3D006 | - | - | - | 50 | 6 A | 35 A | 2 uA, 6 uA | - | + 175 C | SemiQ | - 55 C | Through Hole | Tube | - | Active | Details | 650 V | 650 V | - | GP3D006 | - | - | - | - | - | - | - | - | Single | - | - | No Recovery Time > 500mA (Io) | - | 15 µA @ 650 V | 1.55 V @ 6 A | - | -55°C ~ 175°C | 650 V | 20A | - | - | - 55 C to + 175 C | - | 229pF @ 1V, 1MHz | Schottky Silicon Carbide Diodes | 1.39 V | - | - | - | - | ||
![]() GP3D008A065C SemiQ | In Stock | - | - | Production (Last Updated: 1 year ago) | Gold | Panel | - | - | - | PTFE | Stainless Steel | GP3D008 | - | Copper | - | - | - | - | - | - | - | SemiQ | - | - | Tube | - | Active | Compliant | - | - | - | * | - | - | BNC | 1 | - | - | Straight | 1 | - | Compliant | 50 Ω | - | - | - | - | No | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | No | - | Not Applicable | ||
![]() GP3D010A120C SemiQ | In Stock | - | - | - | - | - | - | - | - | - | - | GP3D010 | - | - | - | - | - | - | - | - | - | SemiQ | - | - | Tube | - | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP3D020A065A SemiQ | In Stock | - | - | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | GP3D020 | SemiQ | - | - | 50 | 20 A | 135 A | 3 uA | SemiQ | + 175 C | SemiQ | - 55 C | Through Hole | Tube | 197 W | Active | Details | 650 V | 650 V | Tube | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | Single | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 75 μA @ 650 V | 1.65 V @ 30 A | - | -55°C ~ 175°C | 650 V | 20A | Schottky Diodes & Rectifiers | - | - | - | 1247pF @ 1V, 1MHz | Schottky Silicon Carbide Diodes | 1.52 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() GP3D005A120A SemiQ | In Stock | - | - | - | - | - | - | - | - | - | - | GP3D005 | - | - | - | - | - | - | - | - | - | SemiQ | - | - | Tube | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP3D006A065C SemiQ | In Stock | - | - | - | - | - | - | - | - | - | - | GP3D006 | - | - | - | - | - | - | - | - | - | SemiQ | - | - | Tube | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP3D050B170B SemiQ | In Stock | - | Datasheet | - | - | - | - | TO-247-2L | - | - | - | - | - | - | 30 | - | 50 A | 360 A | 42 uA | - | + 175 C | - | - 55 C | Through Hole | - | 789 W | - | RoHS Compliant | 1.7 kV | 1.7 kV | Tube | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.27 V | - | - | - | - | ||
![]() GP3D015A120A SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amp+™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 1.2kV | 1.6V @ 15A | - | -55°C~175°C | 1200V | 44A DC | - | - | - | 0ns | 962pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP3D015A120B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amp+™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 1.2kV | 1.6V @ 15A | - | -55°C~175°C | 1200V | 39A DC | - | - | - | 0ns | 962pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D050A120B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.8V @ 50A | - | -55°C~175°C | 1200V | 50A DC | - | - | - | 0ns | 3174pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D005A170B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10μA @ 1700V | 1.75V @ 5A | - | -55°C~175°C | 1700V | 5A DC | - | - | - | 0ns | 406pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D020A065B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | 1.65V @ 20A | - | -55°C~175°C | 650V | 58A DC | - | - | - | - | 1054pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D030A120B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 1200V | 1.8V @ 30A | - | -55°C~175°C | 1200V | 30A DC | - | - | - | 0ns | 1905pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D005A120A SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10μA @ 1200V | 1.8V @ 5A | - | -55°C~175°C | 1200V | 5A DC | - | - | - | 0ns | 317pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D010A120A SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 1200V | 1.8V @ 10A | - | -55°C~175°C | 1200V | 10A | - | - | - | 0ns | 635pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D006A065C SemiQ | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | 1.65V @ 6A | - | -55°C~175°C | 650V | 6A DC | - | - | - | 0ns | 316pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D010A120C SemiQ | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 1200V | 1.8V @ 10A | - | -55°C~175°C | 1200V | 10A DC | - | - | - | 0ns | 635pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D005A120C SemiQ | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10μA @ 1200V | 1.8V @ 5A | - | -55°C~175°C | 1200V | 5A | - | - | - | 0ns | 317pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() GP2D020A120B SemiQ | In Stock | - | Datasheet | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 1200V | 1.8V @ 20A | - | -55°C~175°C | 1200V | 20A DC | - | - | - | 0ns | 1270pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | - |