- Part Status
- Moisture Sensitivity Level (MSL)
- Series
- RoHS Status
- Package / Case
- Speed
- Current - Average Rectified (Io)
- Diode Type
- Mounting Type
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
SemiQ Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2D010A120B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Discontinued | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 1200V | 1.8V @ 10A | -55°C~175°C | 1200V | 10A | 0ns | 635pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D006A065A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Discontinued | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | 1.65V @ 6A | -55°C~175°C | 650V | 6A | 0ns | 316pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP3D040A065U SemiQ | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | - | Amp+™ | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.7V @ 20A | -55°C~175°C | 650V | 44A DC | 0ns | 835pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP3D030A120B SemiQ | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP2D003A065A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 650V | 1.65V @ 3A | -55°C~175°C | 650V | 3A DC | 0ns | 158pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D010A060A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 600V | 1.65V @ 10A | -50°C~175°C | 600V | 30A DC | 0ns | 527pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GDP50P120B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 50A | -55°C~135°C | 1200V | 50A DC | 0ns | 2984pF @ 1V 1MHz | - | ||
![]() GDP24P060B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 24A | -55°C~135°C | 600V | 24A DC | 0ns | 973pF @ 1V 1MHz | - | ||
![]() GDP12S060A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 12A | -55°C~135°C | 600V | 12A DC | 0ns | 487pF @ 1V 1MHz | - | ||
![]() GP2D015A120B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 1200V | 1.8V @ 15A | -55°C~175°C | 1200V | 15A DC | 0ns | 54pF @ 1200V 1MHz | - | ||
![]() GDP06S060D SemiQ | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 6A | -55°C~135°C | 600V | 6A | 0ns | 243pF @ 1V 1MHz | - | ||
![]() GP2D006A060A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 600V | 1.65V @ 6A | -55°C~175°C | 600V | 6A DC | 0ns | 316pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GDP15S120A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 15A | -55°C~135°C | 1200V | 15A DC | 0ns | 895pF @ 1V 1MHz | - | ||
![]() GP2D020A120A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 1200V | 1.8V @ 20A | -55°C~175°C | 1200V | 20A DC | 0ns | 1270pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GDP15S120B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 15A | -55°C~135°C | 1200V | 15A DC | 0ns | 895pF @ 1V 1MHz | - | ||
![]() GP2D012A065C SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2 | Cut Tape (CT) | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | 1.9V @ 12A | -55°C~175°C | 650V | 29A DC | 0ns | 632pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D008A120A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 1200V | 1.8V @ 8A | -50°C~175°C | 1200V | 24A DC | 0ns | 508pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D008A120C SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 1200V | 1.8V @ 8A | -50°C~175°C | 1200V | 24A DC | 0ns | 508pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GDP12S060D SemiQ | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 12A | -55°C~135°C | 600V | 12A DC | 0ns | 487pF @ 1V 1MHz | - | ||
![]() GDP06S060A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 6A | -55°C~135°C | 600V | 6A DC | 0ns | 243pF @ 1V 1MHz | - |