- Part Status
- Moisture Sensitivity Level (MSL)
- Series
- RoHS Status
- Package / Case
- Speed
- Current - Average Rectified (Io)
- Diode Type
- Mounting Type
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
SemiQ Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2D003A065C SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | 1.65V @ 3A | -55°C~175°C | 650V | 3A | 0ns | 158pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GDP03S060C SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | 1.7V @ 3A | -55°C~135°C | 600V | 3A DC | 0ns | 122pF @ 1V 1MHz | - | ||
![]() GP2D060A120B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Discontinued | Not Applicable | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 1200V | 1.8V @ 60A | -55°C~175°C | 1200V | 182A DC | - | 3809pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D010A065A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Discontinued | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.65V @ 10A | -55°C~175°C | 650V | 30A DC | - | 527pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D010A065C SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | Tape & Reel (TR) | Amp+™ | Discontinued | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.65V @ 10A | -55°C~175°C | 650V | 30A DC | - | 527pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP3D005A170B SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP3D020A170B SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP3D010A170B SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP3D020A065B SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP2D015A120A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 1200V | 1.8V @ 15A | -55°C~175°C | 1200V | 50A DC | - | 952pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D036A060B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 600V | 1.9V @ 36A | -55°C~175°C | 600V | 82A DC | - | 1897pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP3D020A120B SemiQ | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP2D005A065A SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-2 | TO-220-2 | Tube | Amp+™ | Obsolete | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.65V @ 5A | -55°C~175°C | 650V | 15A DC | - | 264pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D030A065B SemiQ | In Stock | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GDP30P120B SemiQ | In Stock | - | - | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 30A | -55°C~135°C | 1200V | 81A | 0ns | 1790pF @ 1V 1MHz | - | ||
![]() GP3D050A120B SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP3D012A065A SemiQ | In Stock | - | - | Through Hole | TO-220-2 | TO-220-2 | - | Amp+™ | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 650V | 1.5V @ 12A | -55°C~175°C | 650V | 33A DC | 0ns | 572pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP3D010A065C SemiQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GP2D024A060B SemiQ | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247-2 | Tube | Amp+™ | Obsolete | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 600V | 1.65V @ 24A | -55°C~175°C | 600V | 68A DC | - | 1265pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() GP2D008A065A SemiQ | In Stock | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | Discontinued | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 9μA @ 650V | 1.45V @ 30A | - | 650V | 30A DC | 0ns | - | ROHS3 Compliant |