- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
- Package / Case
- Power Dissipation (Max)
- Rds On (Max) @ Id, Vgs
- Supplier Device Package
Attribute column
Manufacturer
SemiQ Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Channel Mode | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Technology | Configuration | Number of Channels | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Transistor Type | FET Feature | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2T080A120H SemiQ | In Stock | - | - | Through Hole | TO-247-4 | TO-247-4 | GP2T080A | SemiQ | Depletion | 35A (Tc) | 20V | 30 | - | 35 A | SemiQ | + 175 C | SemiQ | - 55 C | Through Hole | Tube | 188 W | 188W (Tc) | Active | 61 nC | 100 mOhms | Details | N-Channel | 15 ns | 9 ns | 1.2 kV | - 10 V, + 25 V | 4 V | - | -55°C ~ 175°C (TJ) | Tube | - | - | - | - | MOSFETs | - | - | 1 Channel | N-Channel | 100mOhm @ 20A, 20V | 4V @ 10mA | 1377 pF @ 1000 V | 61 nC @ 20 V | 4 ns | 1200 V | +25V, -10V | MOSFET | 1 N-Channel | - | - | - | MOSFET | ||
![]() GP2T040A120U SemiQ | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | - | SemiQ | Depletion | 63A (Tc) | 20V | 30 | 16 S | 63 A | SemiQ | + 175 C | SemiQ | - 55 C | Through Hole | Tube | 322 W | 322W (Tc) | Active | 118 nC | 37 mOhms | Details | N-Channel | 22 ns | 15 ns | 1.2 kV | - 10 V, + 25 V | 4 V | - | -55°C ~ 175°C (TJ) | Tube | - | - | - | - | MOSFETs | - | Single | 1 Channel | N-Channel | 52mOhm @ 40A, 20V | 4V @ 10mA | 3192 pF @ 1000 V | 118 nC @ 20 V | 14 ns | 1200 V | +25V, -10V | MOSFET | 1 N-Channel | - | - | - | MOSFET | ||
![]() GCMX040B120S1-E1 SemiQ | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | GCMX040 | - | - | 57A (Tc) | 20V | - | - | - | - | + 175 C | SemiQ | - 55 C | Screw Mounts | Tube | 242 W | 242W (Tc) | Active | - | 52 mOhms | - | - | 21 ns | 15 ns | - | 25 V | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Discrete Semiconductor Modules | SiC (Silicon Carbide Junction Transistor) | - | - | N-Channel | 52mOhm @ 40A, 20V | 4V @ 10mA | 3185 pF @ 1000 V | 121 nC @ 20 V | 5 ns | 1200 V | +25V, -10V | Discrete Semiconductor Modules | - | - | Power MOSFET Modules | 3.8 V | - | ||
![]() GCMS080B120S1-E1 SemiQ | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | GCMS080 | SemiQ | - | 30A (Tc) | 20V | 10 | - | 30 A | SemiQ | + 175 C | SemiQ | - 55 C | Screw Mounts | Tube | 142 W | 142W (Tc) | Active | - | 77 mOhms | Details | N-Channel | 16 ns | 9 ns | 1200 V | - 10 V, + 25 V | 2 V | 1200 V | -55°C ~ 175°C (TJ) | Tube | - | - | - | COPACK Power Module | Discrete Semiconductor Modules | - | Single | - | N-Channel | 100mOhm @ 20A, 20V | 4V @ 10mA | 1374 pF @ 1000 V | 58 nC @ 20 V | 4 ns | 1200 V | +25V, -10V | Discrete Semiconductor Modules | - | - | Power MOSFET Modules | 1.5 V at 10 A | Discrete Semiconductor Modules | ||
![]() GP2T040A120H SemiQ | In Stock | - | - | Through Hole | TO-247-4 | TO-247-4 | - | SemiQ | Depletion | 63A (Tc) | 20V | 30 | 16 S | 63 A | SemiQ | + 175 C | SemiQ | - 55 C | Through Hole | Tube | 322 W | 322W (Tc) | Active | 118 nC | 37 mOhms | Details | N-Channel | 23 ns | 14 ns | 1.2 kV | - 10 V, + 25 V | 4 V | - | -55°C ~ 175°C (TJ) | Tube | - | - | - | - | MOSFETs | - | Single | 1 Channel | N-Channel | 52mOhm @ 40A, 20V | 4V @ 10mA | 3192 pF @ 1000 V | 118 nC @ 20 V | 5 ns | 1200 V | +25V, -10V | MOSFET | 1 N-Channel | - | - | - | MOSFET | ||
![]() GP2T080A120U SemiQ | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | GP2T080A | SemiQ | Enhancement | 35A (Tc) | 20V | 30 | - | - | SemiQ | + 175 C | SemiQ | - 55 C | Through Hole | Tube | 188 W | 188W (Tc) | Active | 58 nC | 80 mOhms | Details | N-Channel | 16 ns | 10 ns | 1.2 kV | - 5 V, + 20 V | 2.8 V | - | -55°C ~ 175°C (TJ) | Tube | - | - | - | - | MOSFETs | - | Single | 1 Channel | N-Channel | 100mOhm @ 20A, 20V | 4V @ 10mA | 1377 pF @ 1000 V | 58 nC @ 20 V | 6 ns | 1200 V | +25V, -10V | MOSFET | - | - | - | - | MOSFET | ||
![]() GCMX080B120S1-E1 SemiQ | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | GCMX080 | SemiQ | - | 30A (Tc) | 20V | 10 | - | 30 A | SemiQ | + 175 C | SemiQ | - 55 C | Screw Mounts | Tube | 142 W | 142W (Tc) | Active | - | 77 mOhms | Details | N-Channel | 15 ns | 9 ns | 1200 V | - 10 V, + 25 V | 2 V | 1200 V | -55°C ~ 175°C (TJ) | Tube | - | - | - | High Speed Switching | Discrete Semiconductor Modules | - | Single | - | N-Channel | 100mOhm @ 20A, 20V | 4V @ 10mA | 1336 pF @ 1000 V | 58 nC @ 20 V | 4 ns | 1200 V | +25V, -10V | Discrete Semiconductor Modules | - | - | Power MOSFET Modules | 3.8 V at 10 A | Discrete Semiconductor Modules | ||
![]() GCMS040B120S1-E1 SemiQ | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | GCMS040 | - | - | 57A (Tc) | 20V | - | - | - | - | + 175 C | SemiQ | - 55 C | Screw Mounts | Tube | 242 W | 242W (Tc) | Active | - | 52 mOhms | - | - | 21 ns | 15 ns | - | 25 V | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | COPACK Power Module | Discrete Semiconductor Modules | SiC (Silicon Carbide Junction Transistor) | - | - | N-Channel | 52mOhm @ 40A, 20V | 4V @ 10mA | 3110 pF @ 1000 V | 124 nC @ 20 V | 5 ns | 1200 V | +25V, -10V | Discrete Semiconductor Modules | - | - | Power MOSFET Modules | 1.52 V | - | ||
![]() GP1M003A050CG SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-Pak | - | - | - | 2.5A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 52W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 2.8Ohm @ 1.25A, 10V | 4V @ 250μA | 395pF @ 25V | 9.2nC @ 10V | - | 500V | ±30V | - | - | - | - | - | - | ||
![]() GP1M003A040PG SemiQ | In Stock | - | Datasheet | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | I-PAK | - | - | - | 2A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 30W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 3.4Ohm @ 1A, 10V | 4V @ 250μA | 210pF @ 25V | 3.7nC @ 10V | - | 400V | ±30V | - | - | - | - | - | - | ||
![]() GP1M005A050H SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-3 | TO-220 | - | - | - | 4.5A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 92.5W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 1.65Ohm @ 2.25A, 10V | 4V @ 250μA | 627pF @ 25V | 11nC @ 10V | - | 500V | ±30V | - | - | - | - | - | - | ||
![]() GP1M010A060FH SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-3 Full Pack | TO-220F | - | - | - | 10A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 52W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 750mOhm @ 5A, 10V | 4V @ 250μA | 1891pF @ 25V | 36nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - | ||
![]() GP1M003A080PH SemiQ | In Stock | - | Datasheet | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | I-PAK | - | - | - | 3A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 94W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 4.2Ohm @ 1.5A, 10V | 4V @ 250μA | 696pF @ 25V | 19nC @ 10V | - | 800V | ±30V | - | - | - | - | - | - | ||
![]() GP1M009A060FH SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-3 Full Pack | TO-220F | - | - | - | 9A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 51.4W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 1Ohm @ 4.5A, 10V | 4V @ 250μA | 1440pF @ 25V | 27nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - | ||
![]() GP1M020A060N SemiQ | In Stock | - | Datasheet | Through Hole | TO-3P-3, SC-65-3 | TO-3PN | - | - | - | 20A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 347W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 330mOhm @ 10A, 10V | 4V @ 250μA | 2097pF @ 25V | 76nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - | ||
![]() GP2M002A060PG SemiQ | In Stock | - | Datasheet | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | I-PAK | - | - | - | 2A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 52.1W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 4Ohm @ 1A, 10V | 5V @ 250μA | 360pF @ 25V | 9nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - | ||
![]() GP1M005A050PH SemiQ | In Stock | - | Datasheet | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | I-PAK | - | - | - | 4.5A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 92.5W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 1.65Ohm @ 2.25A, 10V | 4V @ 250μA | 627pF @ 25V | 11nC @ 10V | - | 500V | ±30V | - | - | - | - | - | - | ||
![]() GP2M004A065HG SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-3 | TO-220 | - | - | - | 4A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 98.4W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 2.4Ohm @ 2A, 10V | 5V @ 250μA | 642pF @ 25V | 15nC @ 10V | - | 650V | ±30V | - | - | - | - | - | - | ||
![]() GP2M002A060CG SemiQ | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-Pak | - | - | - | 2A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 52.1W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 4Ohm @ 1A, 10V | 5V @ 250μA | 360pF @ 25V | 9nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - | ||
![]() GP2M012A060H SemiQ | In Stock | - | Datasheet | Through Hole | TO-220-3 | TO-220 | - | - | - | 12A Tc | 10V | - | - | - | - | - | - | - | - | - | - | 231W Tc | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | N-Channel | 650mOhm @ 6A, 10V | 5V @ 250μA | 1890pF @ 25V | 40nC @ 10V | - | 600V | ±30V | - | - | - | - | - | - |