Filters
  • Current - Collector Pulsed (Icm)
  • Current-Collector (Ic) (Max)
  • Gate Charge
  • IGBT Type
  • Input Type
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Power - Max

Attribute column

Manufacturer

SemiQ Transistors - IGBTs - Single

View Mode:
13 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current-Collector (Ic) (Max)

Test Conditions

Operating Temperature

Packaging

Part Status

Moisture Sensitivity Level (MSL)

Input Type

Power - Max

Reverse Recovery Time

Voltage - Collector Emitter Breakdown (Max)

Vce(on) (Max) @ Vge, Ic

IGBT Type

Gate Charge

Current - Collector Pulsed (Icm)

Td (on/off) @ 25°C

Switching Energy

RoHS Status

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

80A

400V, 40A, 5Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

231W

60ns

600V

2.3V @ 15V, 40A

Trench Field Stop

173nC

120A

35ns/85ns

1.46mJ (on), 540μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247

60A

600V, 30A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

329W

450ns

1200V

2.5V @ 15V, 30A

Trench Field Stop

330nC

90A

40ns/245ns

4.5mJ (on), 850μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

120A

400V, 60A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

347W

140ns

600V

2.3V @ 15V, 60A

Trench Field Stop

225nC

180A

45ns/150ns

2.66mJ (on), 1.53mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-264-3, TO-264AA

TO-264

60A

600V, 60A, 50Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

463W

465ns

1000V

2.9V @ 15V, 60A

NPT and Trench

405nC

120A

230ns/1480ns

13.1mJ (on), 6.3mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-264-3, TO-264AA

TO-264

80A

600V, 40A, 5Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

480W

200ns

1200V

2.6V @ 15V, 40A

Trench Field Stop

480nC

120A

55ns/200ns

5.3mJ (on), 1.1mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

80A

600V, 40A, 5Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

480W

200ns

1200V

2.6V @ 15V, 40A

Trench Field Stop

480nC

120A

55ns/200ns

5.3mJ (on), 1.1mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-264-3, TO-264AA

TO-264

80A

600V, 40A, 5Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

455W

220ns

1200V

2.8V @ 15V, 40A

NPT and Trench

510nC

120A

41ns/200ns

5.8mJ (on), 1.5mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3P-3, SC-65-3

TO-3PN

30A

600V, 15A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

212W

320ns

1200V

2.5V @ 15V, 15A

NPT and Trench

210nC

45A

25ns/166ns

1.61mJ (on), 530μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

40A

600V, 20A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

223W

425ns

1200V

2.5V @ 15V, 20A

Trench Field Stop

210nC

60A

30ns/150ns

2.8mJ (on), 480μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3P

40A

600V, 20A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

223W

425ns

1350V

2.3V @ 15V, 20A

Trench Field Stop

180nC

60A

25ns/175ns

2.5mJ (on), 760μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

60A

600V, 30A, 5Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

329W

450ns

1350V

2.4V @ 15V, 30A

Trench Field Stop

300nC

90A

30ns/145ns

4.4mJ (on), 1.18mJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

60A

600V, 30A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

329W

450ns

1200V

2.5V @ 15V, 30A

Trench Field Stop

330nC

90A

40ns/245ns

4.5mJ (on), 850μJ (off)

ROHS3 Compliant

In Stock

-

Datasheet

Through Hole

TO-3

TO-3PN

50A

600V, 25A, 10Ohm, 15V

-55°C~150°C TJ

Tube

Active

1 (Unlimited)

Standard

312W

480ns

1200V

2.5V @ 15V, 25A

NPT and Trench

350nC

75A

57ns/240ns

4.15mJ (on), 870μJ (off)

ROHS3 Compliant