- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS15C.TCT Semtech Corporation | 3000 |
| - | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | - | 5 | 15V | -55°C~125°C TJ | Tape & Reel (TR) | - | SMS | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Zener | MATTE TIN | - | - | General Purpose | TRANSIENT PROTECTION | - | 125pF | - | - | - | DUAL | GULL WING | 260 | 1.6mm | - | SMS15 | 6 | - | 15V | - | - | - | - | 1μA | - | - | - | No | 16.7V | - | 12A 8/20μs | - | - | 29V | 15V Max | 12A | 300W | Unidirectional | - | 5 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | - | ||
![]() SDC36C.TCT Semtech Corporation | 504 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 35V | 2 | 33V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | No | - | - | 4A 1.2/50μs | 5μA | 47V | 47V | 33V Max | 4A | 225W | Unidirectional | 1mA | - | 1 | - | - | 100pF @ 1MHz | - | - | - | - | 2 | - | 1.12mm | - | - | - | - | RoHS Compliant | - | ||
![]() SM712.TCT Semtech Corporation | 200000 | - | - | 2 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 13.3V | 4 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | RS-485 | LOW CAPACITANCE | 8541.10.00.50 | - | 400W | 12V | 400W | - | GULL WING | 260 | 1.3mm | 30 | - | 3 | - | 12V | UNIDIRECTIONAL | - | 2 | - | 1μA | Dual | - | 400W | No | 13.3V 7.5V | - | 17A 8/20μs | 20μA | 26V 12V | 26V | 12V Max 7V Max | 17A | 400W | Bidirectional | 1mA | - | - | - | - | 75pF @ 1MHz | 13.3V | - | 13.3V | Yes | - | - | 950μm | 2.9mm | 1.3mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RCLAMP1821Z.TNT Semtech Corporation | 20000 | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | 2 | - | - | - | - | 18V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | RCLAMP18 | - | - | - | - | - | - | - | - | - | - | - | No | 20V | - | 2.5A 8/20μs | - | - | 34V | 18V Max | 2.5A | 85W | - | - | - | 1 | - | - | 0.63pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RCLAMP0582B.TCT Semtech Corporation | 3104 |
| - | 6 Weeks | Surface Mount | Surface Mount | SC-75, SOT-416 | 3 | - | SILICON | 8.5V | 2 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | MATTE TIN | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | 800μm | - | RCLAMP05 | - | - | 5V | UNIDIRECTIONAL | - | - | - | 100nA | - | - | - | No | 6V | - | 15A 8/20μs | - | - | 20V | 5V Max | 15A | 300W | Bidirectional | - | 2 | - | 5V | - | 1.2pF @ 1MHz | - | - | - | - | - | - | - | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() RCLAMP3521P.TNT Semtech Corporation | 496308 |
| - | 6 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | - | - | - | 3.5V | -40°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | RCLAMP35 | - | - | - | - | - | - | - | - | - | - | - | No | 4.5V | - | 4A 8/20μs | - | - | 13V | 3.5V Max | 4A | 50W | - | - | - | 1 | - | - | 0.33pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCDA05.T Semtech Corporation | 15 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 6V | 4 | 5V | -55°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | - | - | - | General Purpose | LOW CAPACITANCE, UL RECOGNIZED | - | 5pF | - | - | - | - | GULL WING | - | 4mm | - | LCDA05.T | 8 | 5V | 5V | - | - | 2 | 5V | 20μA | Dual | 20μA | - | No | - | - | 5A 8/20μs | 20μA | - | 11V | 5V Max | 5A | 300W | Bidirectional | 1mA | - | - | - | - | 5pF @ 1MHz | 6V | - | 6V | Yes | - | - | 1.5mm | 5mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SRDA12-4.TBT Semtech Corporation | 519 |
| - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | - | 1 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp®, SRDA | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | General Purpose | HIGH RELIABILITY | - | 8pF | - | - | - | DUAL | GULL WING | 260 | 4mm | - | SRDA12 | 8 | - | 12V | - | SINGLE | 4 | - | 1μA | - | - | - | Yes | - | - | 20A 8/20μs | - | - | 25V | 12V Max | 20A | 500W | Unidirectional | - | 4 | - | - | MS-012AA | 8pF @ 1MHz | - | - | 13.3V | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SRDA3.3-4.TBT Semtech Corporation | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 3.5V | 1 | 3.3V | -40°C~85°C TJ | Tape & Reel (TR) | - | RailClamp®, SRDA | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | General Purpose | HIGH RELIABILITY | - | 8pF | 500W | 3.3V | 500W | DUAL | GULL WING | 260 | 4mm | - | SRDA3.3 | 8 | 3.3V | 3.3V | Unidirectional | SINGLE | 4 | - | 1μA | - | - | - | Yes | - | - | 25A 8/20μs | 1μA | - | 15V | 3.3V Max | 25A | 500W | - | - | - | - | - | - | 8pF @ 1MHz | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SD05C.TCT Semtech Corporation | 180000 | - | - | 6 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | TRANSIENT PROTECTION | - | - | 350W | 5V | - | DUAL | GULL WING | 260 | 1.4mm | - | SD05 | 2 | 5V | 5V | - | - | - | - | 10μA | Single | - | 350W | No | - | - | 24A 8/20μs | 10μA | 14.5V | 14.5V | 5V Max | 24A | 350W | Bidirectional | 1mA | - | - | 5V | - | 200pF @ 1MHz | 6V | - | - | Yes | - | - | 1mm | 1.8mm | 1.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() UCLAMP0561P.TNT Semtech Corporation | 40000 |
| - | 6 Weeks | - | Surface Mount | 2-UDFN | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | µClamp® | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | UCLAMP | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 80A | - | 15V | - | 5V Max | - | - | - | - | 1 | - | - | - | 800pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LC05-6.TBT Semtech Corporation | 500 |
| - | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | 16 | - | SILICON | 6.8V | 4 | 6V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Zener | MATTE TIN | - | - | Telecom | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | 16 | 6V | - | BIDIRECTIONAL | - | - | - | 15μA | - | - | - | No | - | 2000W 2kW | 100A 8/20μs | 15μA | 20V | 20V | 6V Max | 100A | 2kW | Unidirectional | 1mA | - | - | 6V | MS-012AC | 15pF @ 1MHz | 6.8V | 2000W | - | - | 4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMDA05CN-5.TBT Semtech Corporation | 15 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 6V | 6 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | SMDACN-5 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | MATTE TIN | - | - | General Purpose | HIGH RELIABILITY | - | 350pF | - | - | - | DUAL | GULL WING | 260 | 4mm | - | SMDA05 | 8 | - | 5V | - | COMMON CATHODE, 6 ELEMENTS | - | - | 10μA | - | - | - | No | - | - | 20A 8/20μs | - | - | 11V | 5V Max | 20A | 300W | Bidirectional | - | - | 5 | 5V | MS-012AA | 350pF @ 1MHz | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() RCLAMP7534F.TCT Semtech Corporation | 78490 |
| - | 6 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | - | - | Active | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | 125°C | -55°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | RCLAMP75 | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | 300W | 10A 2/10μs | - | 30V | 30V | 5V Max | 10A | 300W | - | - | 4 | - | - | - | 1.9pF @ 1MHz | - | - | - | - | - | 4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCLAMP2801T.TCT Semtech Corporation | 3000 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-XDFN | 2 | - | SILICON | 36V | 1 | 28V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | UCLAMP | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 32V | - | 4A 8/20μs | - | - | 60V | 28V Max | 4A | 240W | - | - | 1 | - | - | - | 25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD12C.TCT Semtech Corporation | 5300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | - | 1 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | TRANSIENT PROTECTION | - | - | - | - | - | DUAL | GULL WING | 260 | 1.4mm | - | SD12 | 2 | - | 12V | Bidirectional | - | - | - | 1μA | Single | - | 350W | No | - | - | 15A 8/20μs | - | - | 24V | 12V Max | 15A | 350W | Bidirectional | 1mA | - | - | - | - | 100pF @ 1MHz | 13.3V | - | - | - | - | - | - | 1.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SDC36.TCT Semtech Corporation | 381000 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | - | 2 | 33V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | LOW LEAKAGE CURRENT | - | 45pF | - | - | - | - | GULL WING | 260 | 1.3mm | - | - | 3 | - | 33V | Unidirectional | - | - | - | 5μA | Dual | - | - | No | - | - | 4A 1.2/50μs | - | - | 45V | 33V Max | 4A | 200W | Bidirectional | 1mA | - | 1 | - | - | 45pF @ 1MHz | 36V | - | - | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCLAMP0521ZATFT Semtech Corporation | 9500 |
| - | 8 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | SLP0603P2X3 | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCLAMP05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RCLAMP3552T.TNT Semtech Corporation | 50000 |
| - | 6 Weeks | Surface Mount | Surface Mount | 3-XDFN | 3 | - | SILICON | - | 3 | 3.5V | -40°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | NICKEL PALLADIUM GOLD | - | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | 400FF | - | - | - | DUAL | - | - | - | - | RCLAMP35 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | No | 7.5V | - | 4A 8/20μs | - | - | 6.5V | 3.5V Max | 4A | - | - | - | - | 2 | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCLAMP0524P.TCT Semtech Corporation | 381000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | - | SILICON | - | 4 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | NICKEL PALLADIUM GOLD | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 260 | 1.6mm | - | UCLAMP | 8 | - | 5V | - | - | - | - | 5μA | - | - | - | No | 6V | - | 16A 8/20μs | - | - | 12.5V | 5V Max | 16A | 240W | Unidirectional | - | 4 | - | 5V | - | 160pF @ 1MHz | - | - | - | - | - | - | - | 2.1mm | - | - | - | RoHS Compliant | - |