- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Part Status | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTX1N6166AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1N6166 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6138AUS Semtech Corporation | In Stock | - | - | 23 Weeks | YES | - | - | - | - | - | Active | - | EAR99 | - | 8541.10.00.50 | - | - | - | unknown | - | 1N6138 | - | - | - | Qualified | BIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5.2V | - | - | 10.5V | ||
![]() JAN1N6155AUS Semtech Corporation | In Stock | - | - | 22 Weeks | YES | SILICON | 1 | - | - | - | Active | 2 | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6155 | - | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 27.4V | 1500W | - | 49.9V | ||
![]() JAN1N6153AUS Semtech Corporation | In Stock | - | - | 22 Weeks | YES | SILICON | 1 | - | - | - | Active | 2 | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6153 | - | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 22.8V | 1500W | - | 41.6V | ||
![]() JTXV1N6159A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6159 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 38.8V | 1500W | 48.5V | - | ||
![]() JTXV1N6160 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6160 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 42.6V | 1500W | 53.2V | - | ||
![]() JTXV1N6168A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6168 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 91.2V | 1500W | 114V | - | ||
![]() JTXV1N6172A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6172 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 136.8V | 1500W | 171V | - | ||
![]() JTXV1N6154 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6154 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 25.1V | 1500W | 31.4V | - | ||
![]() JTXV1N6147 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6147 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12.2V | 1500W | 15.2V | - | ||
![]() JTXV1N6474 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 1 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6474 | - | MIL-19500 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 30.5V | 1500W | 33V | - | ||
![]() JTX1N6145A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6145 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 9.9V | 1500W | 12.35V | - | ||
![]() JTX1N6144 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6144 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 9.1V | 1500W | 11.4V | - | ||
![]() JTX1N6143 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6143 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 8.4V | 1500W | 10.45V | - | ||
![]() JTX1N6160 Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6160 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 42.6V | 1500W | 53.2V | - | ||
![]() JTX1N6159A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6159 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 38.8V | 1500W | 48.5V | - | ||
![]() JTX1N6154A Semtech Corporation | 31 |
| - | 24 Weeks | NO | SILICON | 2 | 175°C | -65°C | 5W | Active | 2 | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6154 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 25.1V | 1500W | 31.4V | - | ||
![]() JTX1N6104AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1N6104 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6112AUS Semtech Corporation | 31 |
| - | 36 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1N6112 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6122AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1N6122 | - | - | - | - | - | - | - | - | - | - | - | - |