- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTX1N6132AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6107AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6124AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6132AUS Semtech Corporation | 31 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6171A Semtech Corporation | 31 |
| - | 24 Weeks | - | - | NO | SILICON | 2 | 175°C | -65°C | 5W | - | - | - | - | Active | 2 | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6171 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 121.6V | 1500W | 152V | - | ||
![]() JTX1N6140 Semtech Corporation | 31 |
| - | 24 Weeks | - | - | NO | SILICON | 2 | 175°C | -65°C | 5W | - | - | - | - | Active | 2 | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6140 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 6.2V | 1500W | 7.79V | - | ||
![]() JTX1N6143A Semtech Corporation | 31 |
| - | 24 Weeks | - | - | NO | SILICON | 2 | 175°C | -65°C | 5W | - | - | - | - | Active | 2 | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6143 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 8.4V | 1500W | 10.45V | - | ||
![]() JTX1N6106AUS.TR Semtech Corporation | In Stock | - | - | 24 Weeks | Surface Mount | SQ-MELF | - | - | - | - | - | - | Tape & Reel (TR) | Military, MIL-PRF-19500/516 | - | - | Active | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 1N6106 | - | - | - | - | - | - | - | - | No | 9.5V | 500W | 34.5A | 7.6V Max | 1 | - | - | - | - | ||
![]() JTX1N6139 Semtech Corporation | In Stock | - | - | 24 Weeks | - | - | NO | SILICON | 2 | 175°C | -65°C | 5W | - | - | - | - | Active | 2 | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6139 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 5.7V | 1500W | 7.13V | - | ||
![]() JAN1N6124 Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6103 Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6104AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | YES | SILICON | 1 | - | - | 5W | - | - | e0 | no | Active | 2 | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6104 | - | MIL-19500/516 | O-MELF-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 6.2V | 500W | 7.79V | - | ||
![]() JAN1N6137AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6132AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6121AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6134AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6120AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6105AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1N6105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6149AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | YES | SILICON | 1 | - | - | - | - | - | - | - | Active | 2 | EAR99 | - | - | - | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6149 | - | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 15.2V | 1500W | - | 27.7V | ||
![]() JAN1N6151AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | YES | SILICON | 1 | - | - | - | - | - | - | - | Active | 2 | EAR99 | - | - | - | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6151 | - | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 18.2V | 1500W | - | 33.3V |