- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTX1N6115 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6115 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.2V | 500W | - | 22.8V | - | ||
![]() JAN1N6109AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1N6109 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6112AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1N6112 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6124AUS Semtech Corporation | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1N6124 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6167A Semtech Corporation | In Stock | - | - | 22 Weeks | NO | SILICON | 110V | 2 | 175°C | -65°C | 5W | - | Active | 2 | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 1N6167 | 2 | MIL-19500/516 | O-LALF-W2 | Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 83.6V | 1500W | 5μA | 104.5V | 151.3V | ||
![]() JTX1N6157AUS Semtech Corporation | In Stock | - | - | 36 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1N6157 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6158AUS Semtech Corporation | In Stock | - | - | 22 Weeks | YES | SILICON | - | 1 | - | - | - | - | Active | 2 | EAR99 | - | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | unknown | NOT SPECIFIED | 1N6158 | - | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 35.8V | 1500W | - | - | 64.6V | ||
![]() JTX1N6146 Semtech Corporation | In Stock | - | - | 38 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | 5W | - | Active | 2 | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6146 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 11.4V | 1500W | - | 14.25V | - | ||
![]() JTX1N6151A Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | 5W | - | Active | 2 | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6151 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.2V | 1500W | - | 22.8V | - | ||
![]() JTX1N6142 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | 5W | - | Active | 2 | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6142 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 7.6V | 1500W | - | 9.5V | - | ||
![]() JTX1N6169 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | 5W | - | Active | 2 | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6169 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 98.8V | 1500W | - | 123.5V | - | ||
![]() JTX1N6103AUS Semtech Corporation | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1N6103 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6110 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6110 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 11.4V | 500W | - | 14.25V | - | ||
![]() JTXV1N6103A Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6103 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 5.7V | 500W | - | 7.13V | - | ||
![]() JTXV1N6137A Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6137 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 152V | 500W | - | 190V | - | ||
![]() JAN1N6151 Semtech Corporation | In Stock | - | - | 22 Weeks | NO | SILICON | 24V | 1 | 175°C | -65°C | 7.5W | - | Active | 2 | EAR99 | - | LOW IMPEDANCE | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 1N6151 | - | MIL-19500/516 | O-LALF-W2 | Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.2V | 1500W | 5μA | 21.66V | 34.965V | ||
![]() JTX1N6118 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6118 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 25.1V | 500W | - | 31.4V | - | ||
![]() JTX1N6111A Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6111 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12.2V | 500W | - | 15.2V | - | ||
![]() JTX1N6117 Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6117 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 22.8V | 500W | - | 28.5V | - | ||
![]() JTX1N6133A Semtech Corporation | In Stock | - | - | 24 Weeks | NO | SILICON | - | 2 | 175°C | -65°C | - | e2 | Active | 2 | EAR99 | TIN COPPER | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | - | - | - | 1N6133 | 2 | MIL-19500/516 | O-LALF-W2 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 98.8V | 500W | - | 123.5V | - |