- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS24.TCT Semtech Corporation | 6000 |
| - | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SILICON | 26.7V | 4 | - | 24V | -55°C~125°C TJ | Tape & Reel (TR) | SMS | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | TRANSIENT PROTECTION | - | - | - | - | - | DUAL | GULL WING | 260 | 1.6mm | - | - | SMS24 | 6 | - | - | - | - | 24V | 24V | - | - | - | 1μA | - | - | - | - | No | - | - | 8A 8/20μs | - | 44V | 44V | 24V Max | 8A | 350W | Unidirectional | 1mA | - | - | - | - | 60pF @ 1MHz | 26.7V | - | - | - | - | 4 | - | - | 2.9mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SD24C.TCT Semtech Corporation | 11362 | - | - | 6 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 26.7V | 2 | - | 24V | -55°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | TRANSIENT PROTECTION | - | 50pF | 350W | 24V | - | DUAL | GULL WING | 260 | 1.4mm | - | 30 | - | 2 | - | - | - | - | 24V | 24V | Bidirectional | - | 1 | 1μA | Single | - | 350W | - | No | - | - | 8A 8/20μs | 1μA | - | 44V | 24V Max | 8A | 350W | Bidirectional | 1mA | - | - | - | - | 50pF @ 1MHz | 26.7V | - | - | - | Yes | - | 125°C | 1.1mm | 1.8mm | 1.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SMS24C.TCT Semtech Corporation | 41000 |
| - | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SILICON | - | 5 | - | 24V | -55°C~125°C TJ | Tape & Reel (TR) | SMS | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Zener | MATTE TIN | - | - | General Purpose | TRANSIENT PROTECTION | - | 75pF | - | - | - | DUAL | GULL WING | 260 | 1.6mm | - | - | SMS24 | 6 | - | - | - | - | - | 24V | - | - | - | 1μA | - | - | - | - | No | 26.7V | - | 8A 8/20μs | - | - | 44V | 24V Max | 8A | 300W | Unidirectional | - | 5 | - | - | - | 60pF @ 1MHz | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() UCLAMP6514P.TNT Semtech Corporation | 500000 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | UCLAMP | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UCLAMP1061P.TNT Semtech Corporation | 10689 |
| - | 6 Weeks | - | Surface Mount | 2-UDFN | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | µClamp® | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | UCLAMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12V | 1600W 1.6kW | 60A 8/20μs | - | 17V | - | 10V Max | - | - | - | - | 1 | - | - | - | 800pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RCLAMP0504F.TCT Semtech Corporation | 2884 | - | Datasheet | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 6V | 1 | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | RailClamp® | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | Ethernet, HDMI, USB OTG | - | - | 15pF | 150W | 5V | 150W | DUAL | GULL WING | 260 | 1.25mm | - | - | RCLAMP050 | 6 | - | - | - | - | 5V | 5V | - | SINGLE | 4 | 3μA | - | - | - | - | Yes | - | - | 6A 8/20μs | - | 23V | 25V | 5V Max | 6A | 150W | Unidirectional | 1mA | 4 | - | 5V | MO-203AB | 3pF @ 1MHz | 6V | - | - | 6V | - | - | - | - | 2mm | 1.25mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LC03-6.TBT Semtech Corporation | 4027 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | SILICON | 6.8V | 1 | - | 6V | -55°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | Ethernet | HIGH RELIABILITY | - | 16pF | 2kW | 6V | 2kW | - | GULL WING | 260 | 4mm | - | - | - | 8 | - | - | - | 100A | - | 6V | Unidirectional | - | 2 | 25μA | Dual | - | 2kW | - | Yes | - | 2000W 2kW | 100A 8/20μs | 25μA | - | 20V | 6V Max | 100A | 2kW | - | 1mA | - | - | 6V | - | 16pF @ 1MHz | 6.8V | - | - | - | - | - | 125°C | 1.75mm | 5mm | 4mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RCLAMP3344T.TNT Semtech Corporation | 9321 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-XFDFN | - | 5 | - | - | - | - | 3.3V | -40°C~85°C TJ | Tape & Reel (TR) | RailClamp® | e4 | yes | Active | 1 (Unlimited) | - | - | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | RCLAMP33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7.5V | - | 4A 8/20μs | - | - | 6.5V | 3.3V Max | 4A | - | - | - | 4 | - | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SR70.TCT Semtech Corporation | 300 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 85V | 4 | - | 70V | -55°C~125°C TJ | Tape & Reel (TR) | RailClamp®, SR | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | General Purpose | - | - | 5pF | - | 70V | - | - | GULL WING | 260 | 1.4mm | - | - | - | 4 | - | - | - | - | 70V | 70V | - | - | - | 5μA | Dual | - | - | - | No | - | - | 24A 8/20μs | 5μA | - | 7V | 70V Max | 24A | - | Unidirectional | 50μA | - | - | - | - | 5pF @ 1MHz | - | - | - | 8.5V | Yes | 2 | - | 1.1mm | 3.04mm | 1.4mm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() SM36.TCT Semtech Corporation | 6380 | - | - | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 40V | 2 | - | 36V | -55°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | 8541.10.00.50 | 45pF | 300W | 36V | 300W | DUAL | GULL WING | 260 | 1.3mm | - | - | - | 3 | - | - | - | - | - | 36V | Bidirectional | - | - | 1μA | Common Anode | - | - | - | No | - | - | 4A 8/20μs | 1μA | - | 60V | 36V Max | 4A | 300W | - | 1mA | - | - | - | - | 45pF @ 1MHz | 40V | - | - | 40V | Yes | 2 | - | 950μm | 2.9mm | 1.3mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UCLAMP0551Y.TFT Semtech Corporation | 6200 | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | SILICON | - | 1 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | uClamp® | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | Zener | Gold/Nickel (Au/Ni) | - | - | General Purpose | LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | 260 | - | - | - | UCLAMP | - | R-XBCC-N2 | 0603 | 0201 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6V | - | 2.5A 8/20μs | - | - | 12V | 5V Max | 2.5A | 30W | - | - | - | 1 | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1N6464 Semtech Corporation | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Axial | - | 2 | SILICON | 16.4V | 1 | 3W | 15V | -65°C~175°C TJ | Bulk | - | e2 | - | Active | Not Applicable | 2 | EAR99 | Zener | TIN COPPER | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | - | - | WIRE | - | - | - | - | 1N6464 | 2 | - | - | - | - | - | - | Unidirectional | SINGLE | - | 500μA | - | - | - | ISOLATED | No | - | - | 19A | - | - | 26.5V | 15V | 107A | 500W | - | 5mA | 1 | - | - | - | - | 16.4V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RCLAMP0551P.TST Semtech Corporation | 11500 |
| - | 6 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | - | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | RailClamp® | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | RCLAMP05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 3A 8/20μs | - | - | 20V | 5V Max | 3A | 60W | - | - | - | 1 | - | - | 0.25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RCLAMP0561Z.TFT Semtech Corporation | 1235 |
| - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | RCLAMP05 | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1N6146US Semtech Corporation | 14 |
| - | 18 Weeks | Surface Mount | Surface Mount | SQ-MELF | - | 2 | SILICON | 13.5V | 1 | 7.5W | 11.4V | - | Bulk | - | e0 | no | Active | - | 2 | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | - | - | - | - | END | - | - | - | - | - | 1N6146 | 2 | - | - | - | - | - | - | Bidirectional | SINGLE | - | 20μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 21.9V | 11.4V Max | 68.5A | 1.5kW | - | 75mA | - | 1 | - | - | - | 13.5V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1N6462 Semtech Corporation | 45 |
| - | 18 Weeks | - | Through Hole | Axial | NO | - | SILICON | 6.5V | 1 | 3W | - | -65°C~175°C TJ | Bulk | - | e2 | - | Active | Not Applicable | 2 | EAR99 | Zener | TIN COPPER | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | - | - | WIRE | - | - | - | - | 1N6462 | 2 | O-LALF-W2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | ISOLATED | No | 6.5V | 500W | 46A | - | 11V | - | 6V | - | - | - | - | 1 | - | 6V | - | - | - | - | 500W | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1N6145US Semtech Corporation | 14 |
| - | 18 Weeks | Surface Mount | Surface Mount | SQ-MELF | - | 2 | SILICON | 11.7V | 1 | 7.5W | 9.9V | - | Bulk | - | e0 | no | Active | - | 2 | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | - | - | - | - | END | - | - | - | - | - | 1N6145 | 2 | - | - | - | - | - | - | Bidirectional | SINGLE | - | 20μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 19V | 9.9V Max | 78.9A | 1.5kW | - | 100mA | - | 1 | - | - | - | 11.7V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RCLAMP0504M.TBT Semtech Corporation | 15000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | SILICON | 6V | 1 | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | RailClamp® | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Steering (Rail to Rail) | MATTE TIN | - | - | General Purpose | LOW CAPACITANCE | - | 3pF | 300W | 5V | 300W | DUAL | GULL WING | 260 | 3.1mm | - | - | RCLAMP050 | 10 | - | - | - | - | 5V | 5V | Unidirectional | SINGLE | 4 | 5μA | - | - | - | - | Yes | - | - | 12A 8/20μs | - | - | 25V | 5V Max | 12A | 300W | - | - | 4 | - | 5V | MO-187BA | 3pF @ 1MHz | - | 1.2V | - | 6V | - | - | - | - | 3.1mm | 3mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() UCLAMP1211Z.TFT Semtech Corporation | 30000 |
| - | 8 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | uClamp® | - | - | Active | - | 2 | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | compliant | - | UCLAMP | - | R-PBCC-N2 | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 14.2V | 175W | 7A 8/20μs | - | 25V | - | 12V Max | - | - | - | - | - | 1 | - | - | 19pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1N6172US Semtech Corporation | 14 |
| - | 18 Weeks | Surface Mount | Surface Mount | SQ-MELF | - | 2 | SILICON | 162V | 1 | 7.5W | 136.8V | - | Bulk | - | e0 | no | Active | - | 2 | EAR99 | Zener | Tin/Lead (Sn/Pb) | 125°C | -55°C | General Purpose | - | - | - | - | - | - | END | - | - | - | - | - | 1N6172 | 2 | - | - | - | - | - | - | Bidirectional | SINGLE | - | 5μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 257.4V | 136.8V Max | 5.8A | 1.5kW | - | 5mA | - | 1 | - | - | - | 162V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |