- Applications
- Current - Peak Pulse (10/1000μs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Semtech TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCLAMP0501H.TCT Semtech Corporation | 86500 | - | - | 6 Weeks | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 160pF | 240W | 5V | 240W | DUAL | FLAT | 260 | 900μm | - | UCLAMP | 2 | - | - | - | - | 5V | Unidirectional | - | - | - | 5μA | Single | - | No | - | - | 16A 8/20μs | - | - | 12.5V | 5V Max | 16A | 240W | - | 1mA | 1 | - | 5V | - | 160pF @ 1MHz | 6V | - | 6V | - | - | - | - | - | 1.3mm | 900μm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RCLAMP2574N.TCT Semtech Corporation | 27000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | 10 | SILICON | - | 1 | 2.5V | -55°C~85°C TA | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | LOW CAPACITANCE | - | - | - | - | - | DUAL | - | - | 2mm | - | RCLAMP25 | - | - | - | - | - | 2.5V | - | - | - | - | 500nA | Single | - | Yes | 2.7V | 1000W 1kW | 40A 8/20μs | - | - | 20V | 2.5V Max | 40A | 1kW | Unidirectional | - | 8 | - | - | - | 3.75pF @ 1MHz | - | - | - | - | - | - | - | - | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() RCLAMP2502L.TBT Semtech Corporation | 3996 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | - | 1 | 2.5V | -40°C~85°C TJ | Tape & Reel (TR) | - | RailClamp® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Steering (Rail to Rail) | MATTE TIN | Ethernet | LOW CAPACITANCE | - | 10pF | - | - | - | - | GULL WING | 260 | 3.9mm | - | RCLAMP25 | 8 | - | - | - | - | 2.5V | Unidirectional | - | - | - | 1μA | Dual | - | Yes | 2.7V | - | 40A 8/20μs | - | - | 20V | 2.5V Max | 40A | 800W | Unidirectional | - | 2 | - | - | - | 10pF @ 1MHz | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() RCLAMP3374N.TCT Semtech Corporation | 34387 | - | - | 6 Weeks | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | - | SILICON | - | 1 | 3.3V | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, RailClamp® | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | - | - | DUAL | - | 260 | - | - | RCLAMP33 | 10 | R-PDSO-N10 | - | - | - | 3.3V | - | SINGLE | - | - | 500nA | - | - | Yes | 3.5V | 1000W 1kW | 25A 8/20μs | - | - | 18V | 3.3V Max | 25A | 1kW | Unidirectional | - | 4 | - | - | - | 3.6pF @ 1MHz | - | 1000W | - | - | 0.5μA | - | 8 | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SMDA15C-7.TBT Semtech Corporation | 1035 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 16.7V | 8 | 15V | -55°C~125°C TJ | Tape & Reel (TR) | - | SMDAC-7 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY, LOW LEAKAGE CURRENT | - | 75pF | - | - | - | DUAL | GULL WING | 260 | 4mm | - | SMDA15 | 8 | - | - | - | - | 15V | Bidirectional | - | 7 | - | 1μA | - | - | No | - | - | 10A 8/20μs | - | - | 24V | 15V Max | 10A | 300W | Bidirectional | 1mA | - | - | - | MS-012AA | 75pF @ 1MHz | 16.7V | - | 16.7V | - | - | - | - | - | 5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RCLAMP0531T.TCT Semtech Corporation | 102000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0402 (1106 Metric) | 2 | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | 600μm | - | RCLAMP05 | 2 | - | 1106 | 0402 | - | 5V | - | - | - | - | 100nA | Single | - | No | - | - | 4A 8/20μs | - | 20V | 20V | 5V Max | 4A | 80W | Bidirectional | - | - | 1 | 5V | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMDA05-6.TBT Semtech Corporation | 72 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 6V | 6 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | SMDA | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | - | 400pF | - | - | 300W | DUAL | GULL WING | 260 | 3.9mm | - | SMDA05 | 8 | - | - | - | - | 5V | Unidirectional | - | - | - | 20μA | - | - | No | - | - | 17A 8/20μs | 20μA | - | 11V | 5V Max | 17A | 300W | - | 1mA | - | - | 5V | MS-012AA | 400pF @ 1MHz | - | - | 6V | Yes | - | 6 | - | 1.5mm | 4.9mm | 3.9mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() UCLAMP1211T.TCT Semtech Corporation | 46000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 16V | 1 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | NICKEL PALLADIUM GOLD | General Purpose | LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | - | 600μm | - | UCLAMP | 2 | - | 1006 | 0402 | - | 12V | - | - | - | - | 50nA | Single | - | No | 13.3V | - | 1A 8/20μs | - | - | 27V | 12V Max | 1A | - | Bidirectional | - | - | 1 | - | - | 3pF @ 1MHz | - | - | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | - | ||
![]() SR3.3.TCT Semtech Corporation | 2881 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SILICON | 3.5V | 1 | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp®, SR | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | General Purpose | LOW LEAKAGE CURRENT | - | 5pF | 150W | 3.3V | 150W | - | GULL WING | 260 | 1.4mm | - | - | 4 | - | - | - | 3.3V | 3.3V | Unidirectional | - | 2 | - | 1μA | Dual | - | Yes | - | - | 10A 8/20μs | 1μA | - | 15V | 3.3V Max | 10A | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.07mm | 3.04mm | 1.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() UCLAMP3311T.TCT Semtech Corporation | 381000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | - | 1 | 3.3V | -40°C~85°C TJ | Tape & Reel (TR) | - | uClamp® | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | NICKEL PALLADIUM GOLD | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | 600μm | - | UCLAMP | 2 | - | 1006 | 0402 | - | 3.3V | - | - | - | - | 50nA | Single | - | No | 3.5V | - | 5A 8/20μs | - | - | 8V | 3.3V Max | 5A | 40W | Bidirectional | - | - | 1 | - | - | 5pF @ 1MHz | - | - | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | - | ||
![]() UCLAMP0506A.TCT Semtech Corporation | 2570 | - | - | 6 Weeks | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | SILICON | 9V | 6 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 100W | 5V | - | DUAL | FLAT | 260 | - | - | UCLAMP | 6 | - | - | - | - | - | Bidirectional | - | - | - | 1μA | - | - | No | - | - | 7A 8/20μs | 1μA | - | 12V | 5V Max | 7A | 100W | Bidirectional | 1mA | - | 5 | 5V | - | 30pF @ 1MHz | 6V | - | - | - | - | 6 | - | 600μm | 1.6mm | 1.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() RCLAMP1851ZATFT Semtech Corporation | 19917 |
| - | 8 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | 2 | - | 22.5V | - | 18V | -40°C~85°C TJ | Tape & Reel (TR) | 2014 | RailClamp® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | RCLAMP18 | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | No | 18.5V | - | 3A 8/20μs | - | - | 7.5V | 18V Max | 3A | - | - | - | - | 1 | - | - | 0.35pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMS12.TCT Semtech Corporation | 6000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 13.3V | 4 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | SMS | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | TRANSIENT PROTECTION | - | 150pF | 300W | 12V | - | DUAL | GULL WING | 260 | 1.6mm | - | SMS12 | 6 | - | - | - | 12V | 12V | BID | - | 3 | - | 1μA | - | - | No | - | - | 15A 8/20μs | - | - | 23V | 12V Max | 15A | 350W | Unidirectional | - | 4 | - | - | - | 135pF @ 1MHz | - | - | 13.3V | - | - | - | - | - | 2.9mm | 1.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() RCLAMP3304P.TCT Semtech Corporation | 24 |
| - | 6 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | 6 | SILICON | - | 1 | 3.3V | -40°C~85°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | Multimedia Card Interface | LOW LEAKAGE CURRENT, LOW CAPACITANCE | - | 400FF | - | - | - | DUAL | - | 260 | 1.6mm | - | RCLAMP33 | 6 | - | - | - | 3.3V | 3.3V | Unidirectional | SINGLE | 4 | - | 500nA | - | - | Yes | 3.5V | - | 5A 8/20μs | - | - | 16V | 3.3V Max | 5A | 80W | Unidirectional | - | - | - | - | - | 0.8pF @ 1MHz | - | - | - | - | - | - | - | - | 1.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SLVU2.8-8.TBT Semtech Corporation | 25000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 3V | 8 | 2.8V | -55°C~125°C TJ | Tape & Reel (TR) | - | SLV | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | LOW CAPACITANCE | - | 8pF | 600W | 2.8V | 600W | DUAL | GULL WING | 260 | 4mm | - | SLVU | 8 | - | - | - | 2.8V | 2.8V | Bidirectional | - | - | - | 1μA | - | - | No | - | - | 30A 8/20μs | 1μA | - | 17V | 2.8V Max | 30A | 600W | - | - | - | 4 | - | MS-012AA | 8pF @ 1MHz | - | - | - | Yes | - | - | - | 1.5mm | 5mm | 4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SRV05-4.TCT Semtech Corporation | 77869 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp®, SR | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | General Purpose | - | - | 5pF | 300W | 5V | 300W | DUAL | GULL WING | 260 | 1.6mm | 30 | SRV05 | 6 | - | - | - | 5V | 5V | - | SINGLE | 4 | 5V | 5μA | - | 5A | Yes | - | - | 12A 8/20μs | 5μA | - | 17.5V | 5V Max | 12A | 300W | Unidirectional | 1mA | - | - | - | - | 3pF @ 1MHz | 6V | - | 6V | - | - | - | - | 1.15mm | 2.9mm | 1.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RCLAMP0504FATCT Semtech Corporation | 93075 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | RailClamp® | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | USB OTG | - | - | - | - | - | 150W | DUAL | GULL WING | - | 1.25mm | - | RCLAMP050 | 6 | - | - | - | - | 5V | Bidirectional | SINGLE | - | - | 3μA | - | - | Yes | - | - | 6A 8/20μs | - | 25V | 25V | 5V Max | 6A | 150W | Unidirectional | - | 4 | - | 5V | MO-203AB | 3pF @ 1MHz | - | - | - | - | - | - | - | - | 2mm | - | No | - | RoHS Compliant | - | ||
![]() UCLAMP1201H.TCT Semtech Corporation | 496308 | - | - | 6 Weeks | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | 13.3V | 1 | 12V | -55°C~125°C TJ | Tape & Reel (TR) | - | uClamp® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 200W | 12V | 200W | DUAL | FLAT | 260 | 900μm | - | UCLAMP | 2 | - | - | - | - | 12V | - | - | - | - | 1μA | Single | - | No | - | - | 8A 8/20μs | - | 25V | 25V | 12V Max | 8A | 200W | Unidirectional | - | 1 | - | - | - | 60pF @ 1MHz | - | - | 13.3V | - | - | - | - | - | 1.3mm | 900μm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RCLAMP7534P.TNT Semtech Corporation | 10000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 5-UFDFN | 5 | SILICON | - | 1 | 5V | -40°C~85°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | Ethernet, HDMI | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | RCLAMP75 | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | 6.5V | - | 4A 8/20μs | - | - | 25V | 5V Max | 4A | - | - | - | 4 | - | 5V | - | 0.19pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RCLAMP1624T.TCT Semtech Corporation | 9000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-XFDFN | 6 | SILICON | 8V | 2 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | NICKEL PALLADIUM GOLD | USB OTG | LOW CAPACITANCE | 8541.10.00.50 | 800FF | - | - | - | DUAL | - | - | 1mm | - | RCLAMP16 | 6 | - | - | - | - | 5V | - | - | - | - | 100nA | - | - | Yes | 6.5V | - | 5A 8/20μs | - | - | 15V | 5V Max | 5A | 75W | Unidirectional | - | 3 | - | 5V | - | 0.7pF @ 1MHz | - | - | - | - | - | - | - | - | 1.7mm | - | No | - | RoHS Compliant | Lead Free |