- Applications
- Mounting Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- Number of Circuits
- Packaging
- Part Status
- RoHS Status
- Working Voltage
- Base Part Number
- ECCN Code
- Filter Type
Attribute column
Manufacturer
Semtech TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Mfr | Number of Elements | Package | Product Status | Reverse Stand-off Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Operating Supply Voltage | Working Voltage | Power Supplies | Number of Channels | Leakage Current | Number of Circuits | Element Configuration | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Power | Direction | Test Current | Filter Type | Reverse Breakdown Voltage | DC Resistance (DCR) (Max) | Max Breakdown Voltage | ESD Protection | Rated Voltage | Voltage - Clamping | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECLAMP2122S.TCT Semtech Corporation | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | EMIClamp® | e3 | yes | Active | 1 (Unlimited) | 6 | Gull Wing | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | 8504.50.80.00 | 33pF | - | - | TAPE AND REEL | 100mW | - | 1 | 2.8mm | - | ECLAMP | UL; IEC | - | 6V | - | 2 | - | 1 | - | - | 11V | - | - | - | DATA LINE FILTER | - | - | 6V | - | - | - | - | - | 3.1mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ECLAMP1002A.TCT Semtech Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | EMIClamp® | - | - | Not For New Designs | 1 (Unlimited) | 6 | Gull Wing | EAR99 | - | - | 125°C | -55°C | General Purpose | ARRAY TYPE | 8504.50.80.00 | 160μF | - | - | TAPE AND REEL | 100mW | - | 2 | 1.7mm | - | ECLAMP | - | - | 6V | 5 | - | - | 2 | - | - | - | - | - | - | DATA LINE FILTER | - | 11.5Ohm | - | - | 5V | - | - | 600μm | 1.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ECLAMP3202A.TCT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | EMIClamp® | e3 | - | Obsolete | 1 (Unlimited) | 6 | Gull Wing | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | General Purpose | - | 8504.50.80.00 | 160μF | - | - | TAPE AND REEL | 100mW | - | 2 | 1.7mm | - | ECLAMP | - | - | 6V | 5 | - | - | 2 | - | - | - | - | Bidirectional | - | DATA LINE FILTER | - | 37Ohm | - | - | 5V | - | 6V | 600μm | 1.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() STF203-33.TCT Semtech Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 6V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | 33Ohm | - | 125°C | -40°C | General Purpose | - | - | - | 100W | 5.25V | TAPE AND REEL | 100mW | - | 1 | 2.1mm | - | STF203 | - | 5.25V | 5.25V | - | 2 | - | 4 | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | 1.1mm | 2.1mm | 1.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() ECLAMP2522P.TCT Semtech Corporation | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | 6 | - | - | - | 4 | - | - | 5.5V | Tape & Reel (TR) | EMIClamp® | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | General Purpose | - | - | - | - | - | TAPE AND REEL | - | - | 1 | - | - | ECLAMP | UL; IEC | - | 6V | - | - | 1μA | 1 | - | 1μA | - | - | Bidirectional | 1mA | DATA LINE FILTER | 6V | - | - | Yes | 5.25V | - | 6V | 580μm | 1.6mm | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() STF203-15.TCT Semtech Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 6V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | 15Ohm | - | 125°C | -40°C | General Purpose | - | - | 47pF | 100W | 5.25V | TAPE AND REEL | 100mW | - | 1 | 2.1mm | - | STF203 | - | 5.25V | 5.25V | - | 2 | - | 4 | - | - | - | - | Bidirectional | - | DATA LINE FILTER | - | - | 6V | - | - | - | - | 1.1mm | 2.1mm | 1.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() ECLAMP2515K.TCT Semtech Corporation | In Stock | - | - | 6 Weeks | - | Surface Mount | 16-UFDFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | EMIClamp® | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | unknown | ECLAMP | - | - | 6V | - | - | - | 6 | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STF203-22.TCT Semtech Corporation | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 6V | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 47pF | 100W | 5.25V | TAPE AND REEL | 100mW | - | 1 | 2.1mm | - | STF203 | - | 5.25V | 5.25V | - | - | - | 4 | - | - | - | - | Bidirectional | - | DATA LINE FILTER | - | - | 6V | - | - | - | - | 1.1mm | 2.1mm | 1.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PIP208H1 Semtech | In Stock | - | - | - | - | Chassis Mount | Module | - | - | - | Semtech Corporation | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | TVS Diode | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 536V | - | - | - | - | - | - | - | - | ||
![]() STF701.TCT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 6V | - | 2 | - | - | 5V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 125°C | -20°C | General Purpose | - | - | 100pF | 100mW | 5V | - | 100mW | - | - | 1.25mm | - | - | - | - | 5V | - | - | 5μA | - | Dual | 5μA | - | 100W | Bidirectional | 1mA | - | 6V | - | 6V | Yes | - | - | 6V | 1mm | 2mm | 1.35mm | No | - | RoHS Compliant | Lead Free |