- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Packaging
- Reverse Recovery Time
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SET100111 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | SILICON | 1 | 150°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-MUPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 60μA @ 150V | 1.1V @ 54A | CATHODE | - | -55°C~150°C | 90A | 150V | 150V | 45A | 1 | 30 ns | - | - | - | 870A | - | 60μA | - | - | Non-RoHS Compliant | ||
![]() SET040212 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 1 | 175°C | Bulk | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 600V | 1.2V @ 18A | ISOLATED | - | -55°C~175°C | 30A | 600V | 600V | 15A | 1 | 2 μs | - | - | - | 250A | - | 2μA | - | - | Non-RoHS Compliant | ||
![]() SCPA2 Semtech Corporation | In Stock | - | - | 18 Weeks | Screw, Through Hole | Through Hole | Module | 2 | SILICON | 2 | - | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | SCPA2 | - | R-XUFM-D3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | 1V @ 3A | - | 5A | -55°C~150°C | 5A | - | 200V | 7.5A | 1 | 30 ns | 1μA | 200V | 150A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SET050119 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET05 | 2 | O-XRPM-D2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 1000V | 2.2V @ 36A | CATHODE | - | -55°C~175°C | 40A | 1000V | 1kV | 20A | 1 | 150 ns | - | - | - | 500A | - | 4μA | - | - | Non-RoHS Compliant | ||
![]() SET031023 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10μA @ 500V | 1.6V @ 9A | ANODE AND CATHODE | - | -55°C~175°C | - | 500V | 500V | 10A | 1 | 50 ns | - | - | - | 150A | - | 10μA | - | - | Non-RoHS Compliant | ||
![]() SET030612 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 600V | 1.2V @ 9A | CATHODE | - | -55°C~175°C | 30A | 600V | 600V | 15A | 1 | 2 μs | - | - | - | 150A | - | 1μA | - | - | Non-RoHS Compliant | ||
![]() SCDA6 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | 2 | SILICON | 2 | - | Bulk | 2013 | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | R-XUFM-D3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 600V | 1V @ 3A | - | 2.5A | -55°C~150°C | - | - | 600V | 3.75A | 1 | 2 μs | 1μA | 600V | 150A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SET040112 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 600V | 1.2V @ 18A | CATHODE | - | -55°C~175°C | 30A | 600V | 600V | 15A | 1 | 2 μs | - | - | - | 250A | - | 2μA | - | - | Non-RoHS Compliant | ||
![]() SET040103 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 1000V | 1.2V @ 18A | CATHODE | - | -55°C~175°C | 30A | 1000V | 1kV | 15A | 1 | 2 μs | - | - | - | 250A | - | 2μA | - | - | Non-RoHS Compliant | ||
![]() S4KW6C-3N Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW6 | 3 | R-XXSS-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 6000V | 6V @ 12A | ANODE | - | -55°C~150°C | - | 6000V | 6kV | 12A | 1 | 2 μs | - | - | - | 400A | - | 4μA | - | - | Non-RoHS Compliant | ||
![]() SET040304 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 400V | 1.5V @ 18A | ANODE | - | -55°C~175°C | 30A | 400V | 400V | 15A | 1 | 150 ns | - | - | - | 250A | - | 2μA | - | - | Non-RoHS Compliant | ||
![]() SET100123 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | SILICON | 1 | 150°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-MUPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 60μA @ 500V | 1.6V @ 54A | CATHODE | - | -55°C~150°C | 60A | 500V | 500V | 30A | 1 | 50 ns | - | - | - | 750A | - | 60μA | - | - | Non-RoHS Compliant | ||
![]() S1KW24C-3D Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S1KW24 | 3 | R-XXSS-X3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 24000V | 24V @ 1.5A | ANODE AND CATHODE | - | -55°C~150°C | - | 24000V | 24kV | 1.5A | 1 | 2 μs | - | - | - | 100A | 1 Pair Series Connection | 1μA | - | - | Non-RoHS Compliant | ||
![]() SCNAR10 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | - | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | 3 | O-MUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 3μA @ 1000V | 1V @ 9A | ANODE | - | -55°C~150°C | 45A | 1000V | 1kV | 22.5A | 1 | 2 μs | - | - | - | 300A | - | 3μA | - | - | Non-RoHS Compliant | ||
![]() SET031003 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 1000V | 1.2V @ 9A | ANODE AND CATHODE | - | -55°C~175°C | - | 1000V | 1kV | 15A | 1 | - | - | - | - | 150A | - | 1μA | 2μs | - | Non-RoHS Compliant | ||
![]() SET040404 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 4000V | 1.5V @ 18A | - | - | -55°C~175°C | 30A | 400V | 400V | 15A | 1 | 150 ns | - | - | - | 250A | - | 2μA | - | - | Non-RoHS Compliant | ||
![]() SET050123 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET05 | 2 | O-XRPM-D2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 40μA @ 500V | 1.6V @ 36A | CATHODE | - | -55°C~150°C | 40A | 500V | 500V | 20A | 1 | 50 ns | - | - | - | 500A | - | 40μA | - | - | Non-RoHS Compliant | ||
![]() S1KW32C-4N Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | HIGH VOLTAGE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S1KW32 | 3 | R-XXSS-X3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1mA @ 32000V | 32V @ 3A | ANODE | - | -55°C~150°C | 3A | 32000V | 32kV | 3A | 1 | 2 μs | - | - | - | 100A | 1 Pair Series Connection | 1μA | - | - | Non-RoHS Compliant | ||
![]() SET100304 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-MUPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 400V | 1.5V @ 54A | ANODE | - | -55°C~175°C | 90A | 400V | 400V | 45A | 1 | 150 ns | - | - | - | 750A | - | 6μA | - | - | Non-RoHS Compliant | ||
![]() SET030611 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10μA @ 150V | 1.1V @ 9A | CATHODE | - | -55°C~150°C | 30A | 150V | 150V | 15A | 1 | 30 ns | - | - | - | 175A | - | 10μA | - | - | Non-RoHS Compliant |