- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Packaging
- Reverse Recovery Time
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SET040403 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | Bulk | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SET04 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 2μA @ 1000V | 1.2V @ 18A | - | -55°C~175°C | - | 1000V | 15A | - | 1kV | 15A | - | 2 μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SET030619 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 1000V | 2.2V @ 9A | CATHODE | -55°C~175°C | 20A | 1000V | - | - | 1kV | 10A | 1 | 150 ns | - | - | - | 150A | - | 1μA | Non-RoHS Compliant | - | ||
![]() SET040211 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 1 | 150°C | Bulk | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 20μA @ 150V | 1.1V @ 18A | ISOLATED | -55°C~150°C | 30A | 150V | - | - | 150V | 15A | 1 | 30 ns | - | - | - | 290A | - | 20μA | Non-RoHS Compliant | - | ||
![]() SCPA4F Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCPA4 | - | R-XUFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.1V @ 3A | CATHODE | -55°C~150°C | 3A | - | - | 1.1V | 400V | 7.5A | 1 | 150 ns | 1μA | 400V | - | 150A | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SET031004 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 400V | 1.5V @ 9A | ANODE AND CATHODE | -55°C~150°C | - | 400V | - | - | 400V | 15A | 1 | 150 ns | - | - | - | 150A | - | 1μA | Non-RoHS Compliant | - | ||
![]() SET031011 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SET03 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10μA @ 150V | 1.1V @ 9A | - | -55°C~150°C | - | 150V | 15A | - | 150V | 15A | - | 30 ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SET030823 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 1000V | 1.6V @ 9A | ANODE | -55°C~175°C | 20A | 500V | - | - | 500V | 10A | 1 | 50 ns | - | - | - | 150A | - | 10μA | Non-RoHS Compliant | - | ||
![]() SCDA4F Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCDA4 | - | R-XUFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 400V | 1.1V @ 3A | ANODE AND CATHODE | -55°C~150°C | 1.5A | 400V | - | - | 400V | 3.75A | 1 | 150 ns | - | - | - | 150A | - | 1μA | Non-RoHS Compliant | - | ||
![]() SET040111 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 1 | 150°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 20μA @ 150V | 1.1V @ 18A | CATHODE | -55°C~150°C | 30A | 150V | - | - | 150V | 15A | 1 | 30 ns | - | - | - | 290A | - | 20μA | Non-RoHS Compliant | - | ||
![]() SDHN15K Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | 2016 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | R-XUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 15000V | 20V @ 200mA | ANODE | -55°C~150°C | 0.8A | 15000V | - | - | 15kV | 400mA | - | 2 μs | - | - | - | 8A | - | - | Non-RoHS Compliant | - | ||
![]() SCNA05F Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCNA05 | - | R-XUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 50V | 1.1V @ 3A | ANODE | -55°C~150°C | 3A | 50V | - | - | 50V | 7.5A | 1 | 150 ns | - | - | - | 150A | - | 1μA | Non-RoHS Compliant | - | ||
![]() SCPAR1 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCPAR1 | 3 | O-MUFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | Standard | 3μA @ 100V | 1V @ 9A | CATHODE | -55°C~150°C | 45A | 100V | - | - | 100V | 22.5A | 1 | 2 μs | - | - | - | 300A | - | 3μA | Non-RoHS Compliant | - | ||
![]() SET030819 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 1000V | 2.2V @ 9A | ANODE | -55°C~175°C | 20A | 1000V | - | - | 1kV | 10A | 1 | 150 ns | - | - | - | 150A | - | 1μA | Non-RoHS Compliant | - | ||
![]() SCSNM0L Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | 2 | O-XUFM-D2 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 1000V | 1V @ 18A | ANODE | -55°C~150°C | 150A | 1000V | - | - | 1kV | 75A | 1 | 2 μs | - | - | - | 600A | - | 6μA | Non-RoHS Compliant | - | ||
![]() SCPA05FF Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCPA05 | 3 | R-MUFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 50V | 970mV @ 5A | CATHODE | -55°C~150°C | 4.5A | 50V | - | - | 50V | 7.5A | 1 | 30 ns | - | - | - | 120A | - | 10μA | Non-RoHS Compliant | - | ||
![]() SCDAR4 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | 3 | O-MUFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 3μA @ 400V | 1V @ 9A | ANODE AND CATHODE | -55°C~150°C | 22.5A | 400V | - | - | 400V | 11.25A | 1 | 2 μs | - | - | - | 300A | - | 3μA | Non-RoHS Compliant | - | ||
![]() SET040123 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | Bulk | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SET04 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 20μA @ 500V | 1.6V @ 18A | - | -55°C~150°C | - | 500V | 10A | - | 500V | 10A | - | 50 ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SET050104 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET05 | 2 | O-XRPM-D2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 400V | 1.5V @ 400A | CATHODE | -55°C~175°C | 60A | 400V | - | - | 400V | 30A | 1 | 150 ns | - | - | - | 500A | - | 4μA | Non-RoHS Compliant | - | ||
![]() S1KW40C-5N Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S1KW40 | 3 | R-XXSS-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1mA @ 40000V | 40V @ 3A | ANODE | -55°C~150°C | 3A | 40000V | - | - | - | 3A | 1 | 2 μs | - | - | 40000V | 100A | 1 Pair Series Connection | 1μA | Non-RoHS Compliant | - | ||
![]() S1KW24C-3N Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S1KW24 | 3 | R-XXSS-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 24000V | 24V @ 3A | ANODE | -55°C~150°C | 3A | 24000V | - | - | 24kV | 3A | 1 | 2 μs | - | - | - | 100A | 1 Pair Series Connection | 1μA | Non-RoHS Compliant | - |