- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Packaging
- Reverse Recovery Time
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDHD5KM Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SDHD5 | - | R-XUFM-D3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 5000V | 7V @ 500mA | ANODE AND CATHODE | -55°C~150°C | 1A | 5000V | - | 5kV | 1A | - | 2 μs | - | 50A | 1 Pair Series Connection | - | - | Non-RoHS Compliant | ||
![]() SDHP5KS Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SDHP5 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1μA @ 5000V | 6V @ 3A | - | -55°C~150°C | - | 5000V | 2.5A | 5kV | 2.5A | - | 2 μs | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SET030603 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 1000V | 1.2V @ 9A | CATHODE | -55°C~175°C | 30A | 1000V | - | 1kV | 15A | 1 | 2 μs | - | 150A | - | 1μA | - | Non-RoHS Compliant | ||
![]() SET100219 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | SILICON | 1 | 175°C | Bulk | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-XUPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 1000V | 2.2V @ 54A | ISOLATED | -50°C~175°C | 60A | 1000V | - | 1kV | 30A | 1 | 150 ns | - | 750A | - | 6μA | - | Non-RoHS Compliant | ||
![]() SCNA1F Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCNA1 | - | R-XUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 100V | 1.1V @ 3A | ANODE | -55°C~150°C | 3A | 100V | - | 100V | 7.5A | 1 | 150 ns | - | 150A | - | 1μA | - | Non-RoHS Compliant | ||
![]() SCNA05FF Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCNA05 | 3 | R-MUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10μA @ 50V | 970mV @ 5A | ANODE | -55°C~150°C | 4.5A | 50V | - | 50V | 7.5A | 1 | 30 ns | - | 120A | - | 10μA | - | Non-RoHS Compliant | ||
![]() SCNAS6 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | 3 | R-XUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 600V | 1V @ 18A | ANODE | -55°C~150°C | 85A | 600V | - | 600V | 42.5A | 1 | 2 μs | - | 900A | - | 6μA | - | Non-RoHS Compliant | ||
![]() SCNA10FF Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCNA1 | 3 | R-MUFM-D3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10μA @ 100V | 970mV @ 5A | ANODE | -55°C~150°C | 4.5A | 100V | - | 100V | 7.5A | 1 | 30 ns | - | 120A | - | 10μA | - | Non-RoHS Compliant | ||
![]() SCDAS2 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | 2016 | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCDAS | 3 | R-XUFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 200V | 1V @ 18A | ANODE AND CATHODE | -55°C~150°C | 42.5A | 200V | - | 200V | 21.25A | 1 | 2 μs | - | 900A | - | 6μA | - | Non-RoHS Compliant | ||
![]() SCDA05FF Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCDA05 | 3 | R-MUFM-D3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10μA @ 50V | 970mV @ 5A | ANODE AND CATHODE | -55°C~150°C | 2.25A | 50V | - | 50V | 3.75A | 1 | 30 ns | - | 120A | - | 10μA | - | Non-RoHS Compliant | ||
![]() SDHD5K Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SDHD5 | - | R-XUFM-D3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 5000V | 7V @ 250mA | - | -55°C~150°C | 0.6A | 5000V | - | 5kV | 600mA | - | - | - | 35A | 1 Pair Series Connection | - | - | Non-RoHS Compliant | ||
![]() SET030624 Semtech Corporation | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SET03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SDHD10KM Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SDHD1 | - | R-XUFM-D3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 10000V | 14V @ 500mA | ANODE AND CATHODE | -55°C~150°C | 1A | 10000V | - | - | 1A | - | - | 10000V | 50A | 1 Pair Series Connection | - | 2μs | Non-RoHS Compliant | ||
![]() S4KW4C-2D Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW4 | 3 | R-XXSS-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 4000V | 4V @ 12A | ANODE AND CATHODE | -55°C~150°C | 12A | 4000V | - | 4kV | 6A | 1 | 2 μs | - | 400A | - | 4μA | - | Non-RoHS Compliant | ||
![]() SET100311 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | SILICON | 1 | 150°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-MUPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 60μA @ 150V | 1.1V @ 54A | ANODE | -55°C~150°C | 90A | 150V | - | 150V | 45A | 1 | 30 ns | - | 870A | - | 60μA | - | Non-RoHS Compliant | ||
![]() S4KW6C-3D Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW6 | 3 | R-XXSS-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 6000V | 6V @ 12A | ANODE AND CATHODE | -55°C~150°C | 12A | 6000V | - | 6kV | 6A | 1 | 2 μs | - | 400A | - | 4μA | - | Non-RoHS Compliant | ||
![]() S4KW2C-1P Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | - | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW2 | 3 | R-XXSS-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 2000V | 2V @ 12A | CATHODE | -55°C~150°C | - | 2000V | - | 2kV | 16A | 1 | 2 μs | - | 400A | - | 4μA | - | Non-RoHS Compliant | ||
![]() S1KW24C-3P Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | 1998 | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S1KW24 | 3 | R-XXSS-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 24000V | 24V @ 3A | CATHODE | -55°C~150°C | 3A | 24000V | - | 24kV | 3A | 1 | 2 μs | - | 100A | 1 Pair Series Connection | 1μA | - | Non-RoHS Compliant | ||
![]() SET050219 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET05 | 2 | O-XRPM-D2 | Not Qualified | SEPARATE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 10000V | 2.2V @ 36A | ISOLATED | -55°C~175°C | 40A | 1000V | - | 1kV | 20A | 1 | 150 ns | - | 500A | - | 4μA | - | Non-RoHS Compliant | ||
![]() SET040104 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 1 | 175°C | Bulk | 2015 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 400V | 1.5V @ 18A | CATHODE | -55°C~175°C | 30A | 400V | - | 400V | 15A | 1 | 150 ns | - | 250A | - | 2μA | - | Non-RoHS Compliant |