- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Packaging
- Reverse Recovery Time
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SET040219 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 1 | 175°C | Bulk | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET04 | 2 | O-XRPM-D2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2μA @ 1000V | 2.2V @ 18A | ISOLATED | -55°C~175°C | 20A | 1000V | - | 1kV | 10A | 1 | 150 ns | 250A | 2μA | Non-RoHS Compliant | ||
![]() SET030604 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 175°C | Bulk | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | unknown | SET03 | 3 | O-XRFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 1μA @ 400V | 1.5V @ 9A | CATHODE | -55°C~175°C | 30A | 400V | - | 400V | 15A | 1 | 150 ns | 150A | 1μA | Non-RoHS Compliant | ||
![]() SET100212 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | SILICON | 1 | 175°C | Bulk | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SET100 | 2 | O-XUPM-D2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 6μA @ 600V | 1.2V @ 54A | ISOLATED | -55°C~175°C | 90A | 600V | - | 600V | 45A | 1 | 2 μs | 750A | 6μA | Non-RoHS Compliant | ||
![]() S4KW8C-4N Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW8 | 3 | R-XXSS-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 8000V | 8V @ 12A | ANODE | -55°C~150°C | - | 8000V | - | 8kV | 12A | 1 | 2 μs | 400A | 4μA | Non-RoHS Compliant | ||
![]() SCPA05F Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | SILICON | 2 | 150°C | Bulk | Active | 1 (Unlimited) | 3 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | SCPA05 | - | R-XUFM-D3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 50V | 1.1V @ 3A | CATHODE | -55°C~150°C | 3A | 50V | - | 50V | 7.5A | 1 | 150 ns | 150A | 1μA | Non-RoHS Compliant | ||
![]() S4KW2C-1N Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | SILICON | 2 | 150°C | Bulk | Active | 1 (Unlimited) | 3 | EAR99 | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | S4KW2 | 3 | R-XXSS-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 4μA @ 2000V | 2V @ 12A | ANODE | -55°C~150°C | - | 2000V | - | 2kV | 16A | 1 | 2 μs | 400A | 4μA | Non-RoHS Compliant | ||
![]() SET030111 Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | Bulk | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SET03 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10μA @ 150V | 1.1V @ 9A | - | -55°C~150°C | - | 150V | 15A | 150V | 15A | - | 30 ns | - | - | Non-RoHS Compliant | ||
![]() SCPAS4F Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | - | - | - | Bulk | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 400V | 1.1V @ 18A | - | -55°C~150°C | - | 400V | 40A | 400V | 40A | - | 150 ns | - | - | Non-RoHS Compliant |