- Package
- Diode Type
- Mounting Type
- Series
- Package / Case
- Mfr
- Product Status
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Speed
- Supplier Device Package
- Operating Temperature - Junction
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Forward Voltage (Vf@If) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS5819 ST(Semtech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB521G-30G ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL60P-F ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 1V@4mA | - | - | - | Tape & Reel (TR) | 50mA | 50uA@10V | 45V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5618 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | 2016 | - | e0 | no | Active | Not Applicable | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | WIRE | - | - | - | - | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 600V | 1.1V @ 1A | ISOLATED | 2A | -65°C~175°C | 1A | - | - | - | - | - | - | 2 μs | 500nA | 600V | - | - | 23pF @ 5V 1MHz | 30A | - | - | - | - | No | RoHS Compliant | - | ||
![]() 1N5811 Semtech Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | 2 | Axial | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | 1N5811 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | 875mV @ 4A | - | 6A | - | - | 150V | 6A | - | - | - | - | 30 ns | 5μA | 150V | - | - | 60pF @ 5V 1MHz | 125A | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 1N5418 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | WIRE | - | unknown | - | 1N5418 | 2 | MIL-19500 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.1V @ 3A | ISOLATED | - | - | 4.5A | - | 4.5A | - | - | - | 1 | 150 ns | 1μA | 400V | - | - | 165pF @ 4V 1MHz | 80A | 150A | - | - | - | - | RoHS Compliant | - | ||
![]() F60A Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 6000V | 8V @ 50mA | ISOLATED | - | -65°C~175°C | - | 6000V | - | 8V | 6kV | 100mA | - | 300 ns | - | - | - | - | 2pF @ 5V 1MHz | 2.5A | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 1N5623 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | WIRE | - | unknown | - | - | 2 | - | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 1000V | 1.2V @ 1A | ISOLATED | 2A | -65°C~175°C | 1A | 1000V | - | - | - | - | - | 500 ns | 500nA | 1kV | 1000V | DO-7 | 18pF @ 5V 1MHz | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() USC1106 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | 1 | 150°C | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | WIRE | - | unknown | - | - | - | - | O-LALF-W2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 1A | ISOLATED | - | -55°C~150°C | 2A | 400V | - | - | 400V | 2.1A | 1 | 50 ns | - | - | - | - | 25pF @ 5V 1MHz | - | 20A | - | 10μA | - | - | RoHS Compliant | - | ||
![]() 1N5621 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 800V | 1.2V @ 1A | ISOLATED | 2A | -65°C~175°C | 1A | - | - | - | - | - | - | 300 ns | 500nA | 800V | - | DO-7 | 18pF @ 5V 1MHz | 25A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UCLAMP1201P Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCHS10000 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | 1 | 150°C | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | WIRE | - | unknown | - | - | 2 | - | O-XALF-W2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 10000V | 11.5V @ 3A | ISOLATED | - | -55°C~150°C | 2A | 10000V | - | - | 10kV | 2A | 1 | 2.5 μs | - | - | - | - | - | - | 80A | - | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() SM05 Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCH10000 Semtech Corporation | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | 1 | 150°C | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | WIRE | - | unknown | - | - | 2 | - | O-XALF-W2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 10000V | 10V @ 1A | ISOLATED | - | -55°C~150°C | 0.5A | 10000V | - | - | 10kV | 500mA | - | 5 μs | - | - | - | - | - | - | 50A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N5620 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | WIRE | - | - | - | 1N5620 | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 800V | 1.1V @ 1A | ISOLATED | 2A | -65°C~175°C | 1A | - | - | - | - | - | - | 2 μs | 500nA | 800V | - | - | 23pF @ 5V 1MHz | 30A | - | - | - | - | No | RoHS Compliant | - | ||
![]() SET010103 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Screw, Stud | Chassis, Stud Mount | Module | - | 2 | - | SILICON | - | 1 | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | - | - | - | SET01 | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 1000V | 1.2V @ 9A | CATHODE | 15A | -55°C~150°C | - | 1000V | - | - | 1kV | 15A | 1 | 2 μs | 1μA | 1kV | - | - | - | 150A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SMDA05C Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SM6 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | - | Bulk | - | Automotive, AEC-Q101 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3SM6 | 2 | - | O-XALF-W2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1V @ 3A | ISOLATED | - | - | 3A | 600V | - | - | 600V | 5A | 1 | 2 μs | - | - | - | - | 92pF @ 5V 1MHz | - | 100A | - | 1μA | - | - | RoHS Compliant | - | ||
![]() SET010423 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | - | SILICON | - | 1 | 150°C | - | - | - | - | - | - | Bulk | 2015 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | RADIAL | SOLDER LUG | NOT SPECIFIED | unknown | NOT SPECIFIED | SET01 | 2 | - | O-XRPM-D2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 1.6V @ 9A | - | - | -55°C~150°C | - | 500V | - | - | 500V | 10A | 1 | 50 ns | - | - | - | - | - | - | 150A | - | 10μA | - | - | Non-RoHS Compliant | - | ||
![]() JAN1N5615 Semtech Corporation | In Stock | - | - | 14 Weeks | - | - | - | NO | - | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | Active | - | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | - | 2 | MIL-19500 | E-XALF-W2 | Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1A | - | - | - | - | - | - | - | - | - | 200V | DO-7 | - | - | 50A | 1.2V | - | 0.15μs | - | Non-RoHS Compliant | - |