- Package
- Diode Type
- Mounting Type
- Series
- Package / Case
- Mfr
- Product Status
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Speed
- Supplier Device Package
- Operating Temperature - Junction
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Peak Pulse Power Dissipation | Qualification | Reverse Stand-off Voltage | RoHS | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Output Current-Max | Peak Pulse Power | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5417 Semtech Corporation | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | 2 | SILICON | 1 | - | - | - | - | - | - | Bulk | - | e0 | no | Active | Not Applicable | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | - | - | 1N5417 | 2 | MIL-19500 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | 1.1V @ 3A | ISOLATED | - | - | - | - | 4.5A | - | - | 4.5A | - | - | - | 1 | 150 ns | 1μA | 200V | - | 250pF @ 4V 1MHz | 80A | 150A | - | No | - | RoHS Compliant | - | ||
![]() F30 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | 2 | SILICON | 1 | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.70 | - | - | WIRE | - | - | - | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250nA @ 1500V | 5V @ 100mA | ISOLATED | - | - | - | -65°C~175°C | 0.16A | - | 3000V | - | - | 3kV | 350mA | - | 250 ns | 250nA | 3kV | - | 2.5pF @ 5V 1MHz | 5A | 5A | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 1N5419 Semtech Corporation | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | 2 | SILICON | 1 | 175°C | -65°C | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | 2 | - | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | 2 | MIL-19500 | - | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 500V | 1.1V @ 3A | ISOLATED | - | - | - | - | 4.5A | - | 500V | 4.5A | - | - | - | 1 | 250ns | - | - | 500V | 140pF @ 4V 1MHz | - | 150A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() SCSF4R Semtech Corporation | In Stock | - | - | 18 Weeks | Stud | Stud Mount | Module | - | 2 | SILICON | 1 | - | - | - | - | - | - | Bulk | 1997 | e0 | no | Active | 1 (Unlimited) | 1 | EAR99 | TIN LEAD | 150°C | -55°C | FAST RECOVERY POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | SCSF4 | 1 | - | O-MUPM-X1 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 12μA @ 400V | 1.35V @ 100A | ANODE | 120A | - | - | -55°C~150°C | - | - | - | - | - | 400V | 120A | 1 | 150 ns | 12μA | 400V | - | - | 1.8kA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SCFS6000 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | SILICON | 1 | 150°C | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | 2 | - | O-XALF-W2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 5000V | 12.6V @ 3A | ISOLATED | - | - | - | -55°C~150°C | 1.5A | - | 6000V | - | - | 6kV | 500mA | 1 | 150 ns | - | - | - | - | - | 75A | 5μA | - | - | Non-RoHS Compliant | - | ||
![]() SET010104 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | SILICON | 1 | 175°C | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | RADIAL | SOLDER LUG | - | unknown | - | SET01 | 2 | - | O-XRPM-D2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.5V @ 9A | CATHODE | - | - | - | -55°C~150°C | - | - | 400V | - | - | 400V | 15A | 1 | 150 ns | - | - | - | - | - | 150A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() SET010411 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | SILICON | 1 | 150°C | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | RADIAL | SOLDER LUG | - | unknown | - | SET01 | 2 | - | O-XRPM-D2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 150V | 1.1V @ 9A | ISOLATED | - | - | - | -55°C~150°C | - | - | 150V | - | - | 150V | 15A | 1 | 30 ns | - | - | - | - | - | 175A | 10μA | - | - | Non-RoHS Compliant | - | ||
![]() SET130204 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | - | Solder | Module | NO | - | SILICON | 1 | 175°C | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | SET130 | 2 | - | O-XXPM-X2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.5V @ 9A | ISOLATED | - | - | - | -55°C~150°C | - | - | 400V | - | - | 400V | 15A | 1 | 150 ns | - | - | - | - | - | 150A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() S3HVM7.5 Semtech Corporation | In Stock | - | - | 14 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | SILICON | 1 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | HIGH VOLTAGE | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S3HVM | 2 | - | O-XXSS-X2 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 7500V | 9.2V @ 3A | CATHODE | - | - | - | -55°C~150°C | - | - | 7500V | - | - | 7.5kV | 1.5A | 1 | 2.5 μs | - | - | - | - | - | 20A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() S2KW20C-5D Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | SILICON | 2 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S2KW20 | 3 | - | R-XXSS-X3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 20000V | 20V @ 3A | ANODE AND CATHODE | - | - | - | -55°C~150°C | 6A | - | 20000V | - | - | 20kV | 3A | 1 | 2 μs | - | - | - | - | - | 150A | 2μA | - | - | Non-RoHS Compliant | - | ||
![]() S6M Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Axial | - | 2 | SILICON | 1 | 175°C | - | - | - | - | - | Bulk | - | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 600V | 1.1V @ 1A | ISOLATED | - | - | - | -65°C~175°C | 2A | - | 600V | - | - | 600V | 2A | 1 | 2 μs | - | - | - | 23pF @ 5V 1MHz | - | 30A | 1μA | - | - | RoHS Compliant | - | ||
![]() 1N5415 Semtech Corporation | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 175°C | -65°C | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | 2 | - | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | 2 | MIL-19500 | O-XALF-W2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 50V | 1.1V @ 3A | ISOLATED | - | - | - | - | 4.5A | - | 50V | 4.5A | - | - | - | 1 | 150ns | - | - | 50V | 550pF @ 4V 1MHz | - | 150A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() SET010304 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | SILICON | 1 | 175°C | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | RADIAL | SOLDER LUG | - | unknown | - | SET01 | 2 | - | O-XRPM-D2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.5V @ 9A | ANODE | - | - | - | -55°C~150°C | - | - | 400V | - | - | 400V | 15A | 1 | 150 ns | - | - | - | - | - | 150A | 1μA | - | - | Non-RoHS Compliant | - | ||
![]() SCFS2000 Semtech Corporation | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Axial | - | - | SILICON | 1 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | 2 | - | O-XALF-W2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 2000V | 5.4V @ 3A | ISOLATED | - | - | - | -55°C~150°C | - | - | 2000V | - | - | 2kV | 1.5A | 1 | 150 ns | - | - | - | - | - | 75A | 5μA | - | - | Non-RoHS Compliant | - | ||
![]() S2KW24C-6P Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | SILICON | 2 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S2KW24 | 3 | - | R-XXSS-X3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 24000V | 24V @ 6A | CATHODE | - | - | - | -55°C~150°C | 6A | - | 24000V | - | - | 24kV | 6A | 1 | 2 μs | - | - | - | - | - | 150A | 2μA | - | - | Non-RoHS Compliant | - | ||
![]() S2KW4C-1P Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | SILICON | 2 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S2KW4 | 3 | - | R-XXSS-X3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 4000V | 4V @ 6A | CATHODE | - | - | - | -55°C~150°C | 8A | - | 4000V | - | - | 4kV | 8A | 1 | 2 μs | - | - | - | - | - | 150A | 2μA | - | - | Non-RoHS Compliant | - | ||
![]() SD24C Semtech | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | 350W | - | 24V | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 W | - | - | - | - | - | - | - | - | - | - | 24 V | Bidirectional | - | - | - | - | - | - | - | - | 44 V | 8 A | - | - | 350 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() S2KW8C-2N Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | SILICON | 2 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S2KW8 | 3 | - | R-XXSS-X3 | Not Qualified | - | - | COMMON ANODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 8000V | 8V @ 6A | ANODE | - | - | - | -55°C~150°C | 6A | - | 8000V | - | - | 8kV | 6A | 1 | 2 μs | - | - | - | - | - | 150A | 2μA | - | - | Non-RoHS Compliant | - | ||
![]() S4KW16KA-4 Semtech Corporation | In Stock | - | - | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | - | SILICON | 1 | 150°C | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | HIGH VOLTAGE | - | 8541.10.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | 2 | - | R-XXSS-X2 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 4μA @ 16000V | 16V @ 12A | CATHODE | - | - | - | -55°C~150°C | 6A | - | 16000V | - | - | 16kV | 6A | 1 | 2 μs | - | - | - | - | - | 300A | 4μA | - | - | Non-RoHS Compliant | - | ||
![]() SET111404 Semtech Corporation | In Stock | - | - | 18 Weeks | Screw, Solder | Solder | Module | - | 5 | SILICON | 1 | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 3 | - | - | 175°C | -55°C | - | - | - | - | UPPER | - | - | - | - | SET111 | - | - | R-XUFM-D3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 400V | 1.5V @ 9A | - | 45A | - | - | -55°C~150°C | - | - | - | - | 1.5V | 400V | 45A | 3 | 150 ns | 3μA | 400V | - | - | 150A | - | - | No | - | Non-RoHS Compliant | - |