- Package
- Diode Type
- Mounting Type
- Series
- Package / Case
- Mfr
- Product Status
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Speed
- Supplier Device Package
- Operating Temperature - Junction
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Clamping Voltage-Max | Reverse Recovery Time (trr) | Diode Capacitance-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC01-6 Semtech | In Stock | - | - | - | - | - | - | YES | - | - | SILICON | 16 | - | - | SEMTECH CORP | Semtech Corporation | - | LC01-6 | - | 2 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | MS-013AA, SOP-16 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 8.54 | - | No | - | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | - | - | LOW CAPACITANCE | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 16 | - | R-PDSO-G16 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | MS-013AA | - | - | - | 1500 W | - | 200 µA | 8 V | - | - | 16 V | - | 50 pF | - | - | ||
![]() JANTX1N6638US Semtech | In Stock | - | - | - | - | Through Hole | Axial | YES | - | Axial | SILICON | 2 | - | 1.1 V | MICROSEMI CORP | Microsemi Corporation | - | JANTX1N6638US | Semtech Corporation | 1 | - | 175 °C | -65 °C | Bulk | UNSPECIFIED | O-XELF-R2 | ROUND | LONG FORM | Active | - | Discontinued at Digi-Key | NOT SPECIFIED | 1.77 | - | No | - | - | * | e0 | No | Active | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | END | WRAP AROUND | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500/578E | O-XELF-R2 | Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 125 V | 1.1 V @ 200 mA | ISOLATED | - | -65°C ~ 175°C | 0.3 A | 125 V | 300mA | - | - | - | - | - | - | - | 125 V | - | - | - | 2.5 A | - | - | 0.5 µA | - | - | 0.0045 µs | - | 4.5 ns | - | - | - | ||
![]() SM20 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | - | - | - | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | 2 | - | E-XALF-W2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 2000V | 5V @ 250mA | ISOLATED | - | -65°C~175°C | 0.26A | 2000V | - | - | 2kV | 600mA | - | 2.5 μs | - | - | - | - | 8pF @ 5V 1MHz | - | 14A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() USC1105 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | WIRE | - | unknown | - | - | - | - | O-LALF-W2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.25V @ 1A | ISOLATED | - | -55°C~150°C | 2A | 300V | - | - | 300V | 2.1A | 1 | 50 ns | - | - | - | - | 25pF @ 5V 1MHz | - | 20A | - | - | 10μA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S4KW12C-6N Semtech Corporation | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | SILICON | - | - | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | S4KW12 | 3 | - | R-XXSS-X3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 4μA @ 12000V | 12V @ 12A | ANODE | - | -55°C~150°C | - | 12000V | - | - | 12kV | 12A | 1 | 2 μs | - | - | - | - | - | - | 400A | - | - | 4μA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JAN1N5623 Semtech Corporation | In Stock | - | - | 14 Weeks | Through Hole | - | - | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | AXIAL | WIRE | - | unknown | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1A | - | - | 1.2V | - | - | - | - | - | - | 1000V | DO-7 | - | 25A | 50A | - | - | - | - | - | 0.5μs | - | - | - | - | Non-RoHS Compliant | ||
![]() SCFS5000 Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 5000V | 5.75V @ 500mA | - | - | -55°C~150°C | - | 5000V | 500mA | - | 5kV | 500mA | - | 150 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() JANTX1N5614 Semtech | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 2 | 1N5614 | 1.2 V | SENSITRON SEMICONDUCTOR | Sensitron Semiconductors | - | JANTX1N5614 | Semtech Corporation | 1 | - | 175 °C | -65 °C | Bulk | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Active | - | Discontinued at Digi-Key | NOT SPECIFIED | 1.82 | - | No | - | - | * | e0 | No | Active | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | E-LALF-W2 | Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1 A | - | - | - | - | - | - | 2000 | - | - | 200 V | - | - | - | 50 A | - | Single | - | - | 200 | 2 µs | - | - | - | - | - | ||
![]() JAN1N4942 Semtech Corporation | In Stock | - | - | 14 Weeks | Through Hole | - | - | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | - | - | Active | - | 2 | EAR99 | - | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | AXIAL | WIRE | - | unknown | - | - | 2 | MIL-19500/359F | - | Qualified | - | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1A | - | - | 1.5V | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 0.15μs | - | - | - | - | Non-RoHS Compliant | ||
![]() JANTXV1N5554 Semtech | In Stock | - | - | - | - | Through Hole | Axial | NO | - | Axial | SILICON | 2 | 1N5554 | - | MICROSEMI CORP | Microsemi Corporation | E PACKAGE | JANTXV1N5554 | Semtech Corporation | 1 | - | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | - | Discontinued at Digi-Key | NOT SPECIFIED | 1.9 | - | No | - | - | * | e0 | - | Active | - | - | - | Tin/Lead (Sn/Pb) | - | - | POWER | - | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500/420G | O-XALF-W2 | Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1 V @ 3 A | ISOLATED | - | - | 5 A | 1000 V | 5A | - | - | - | 1 | - | - | - | - | - | 92pF @ 5V, 1MHz | - | 100 A | - | - | - | - | - | - | - | 2 µs | - | - | - | ||
![]() JANTX1N6074 Semtech | In Stock | - | - | - | - | Through Hole | Axial | NO | - | Axial | SILICON | 2 | 1N6074 | - | MICROSEMI CORP | Microsemi Corporation | - | JANTX1N6074 | Semtech Corporation | 1 | - | - | - | Bulk | UNSPECIFIED | SIMILAR TO DO-35, 2 PIN | ROUND | LONG FORM | Active | DO-35 | Discontinued at Digi-Key | NOT SPECIFIED | 1.97 | - | No | - | - | * | e0 | No | Active | - | - | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY POWER | - | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | - | 2 | MIL-19500/503B | O-XALF-W2 | Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.2 V @ 1.5 A | ISOLATED | - | -65°C ~ 150°C | 3 A | 100 V | 3A | - | - | - | 1 | - | - | - | - | - | 28pF @ 5V, 1MHz | - | 35 A | - | - | - | - | - | 0.03 µs | - | 30 ns | - | - | - | ||
![]() SDH15K Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | UPPER | SOLDER LUG | - | - | - | SDH1 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 15000V | 20V @ 200mA | CATHODE | 400mA | -55°C~150°C | 0.4A | 15000V | - | - | 15kV | 400mA | - | 2.5 μs | 2μA | 15kV | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1N5809 Semtech Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | 2 | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | Not Applicable | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | 1N5809 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 875mV @ 4A | - | 6A | - | - | 100V | 6A | - | - | - | - | 30 ns | 5μA | 100V | - | - | 60pF @ 5V 1MHz | 125A | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() JANTX1N5415 Semtech | In Stock | - | - | - | Through Hole | Through Hole | Axial | NO | 2 | Axial | SILICON | 2 | - | 1.1 V | SENSITRON SEMICONDUCTOR | Sensitron Semiconductors | - | JANTX1N5415 | Semtech Corporation | 1 | - | 175 °C | - | Bulk | UNSPECIFIED | E-XALF-W2 | ELLIPTICAL | LONG FORM | Active | DO-35 | Discontinued at Digi-Key | NOT SPECIFIED | 1.75 | Non-Compliant | No | - | - | * | e0 | No | Active | - | - | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | E-XALF-W2 | Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.1 V @ 3 A | ISOLATED | - | - | 3 A | 50 V | 4.5A | - | - | - | 1 | - | - | - | 50 V | DO-35 | 550pF @ 4V, 1MHz | - | 80 A | - | - | - | - | - | 0.15 µs | - | 150 ns | - | - | - | ||
![]() SDH5KS Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Module | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | HIGH VOLTAGE | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | - | unknown | - | - | - | - | R-XUFM-D2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 5000V | 6V @ 3A | CATHODE | - | -55°C~150°C | - | 5000V | - | - | 5kV | 2.5A | 1 | 2 μs | - | - | - | - | - | - | 150A | - | - | 1μA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISOPAC0212 Semtech Corporation | In Stock | - | - | 14 Weeks | Through Hole | - | - | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | RADIAL | SOLDER LUG | - | unknown | - | ISOPAC | 4 | - | O-MRFM-D4 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1.2V @ 9A | ISOLATED | 15A | -55°C~175°C | - | - | - | - | 600V | 15A | 1 | 2 μs | 1μA | 600V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SET010223 Semtech Corporation | In Stock | - | Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Module | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | RADIAL | SOLDER LUG | - | unknown | - | SET01 | 2 | - | O-XRPM-D2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 1.6V @ 9A | - | - | -55°C~150°C | - | 500V | - | - | 500V | 10A | 1 | 50 ns | - | - | - | - | - | - | 150A | - | - | 10μA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISOPAC0619 Semtech Corporation | In Stock | - | - | 18 Weeks | - | - | - | NO | - | - | SILICON | - | - | - | - | - | - | - | - | 4 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 12 | EAR99 | TIN LEAD | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | RADIAL | SOLDER LUG | NOT SPECIFIED | unknown | NOT SPECIFIED | ISOPAC | 12 | - | O-MRFM-D12 | Not Qualified | - | 4 BANKS, SEPARATE, 1 ELEMENT | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 1000V | 2.2V @ 9A | ISOLATED | - | -55°C~175°C | - | 1000V | - | - | 1kV | 10A | 1 | 150 ns | - | - | - | - | - | - | 80A | - | - | 1μA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S4M Semtech Corporation | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | WIRE | - | unknown | - | - | 2 | - | O-LALF-W2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 400V | 1.1V @ 1A | ISOLATED | - | -65°C~175°C | 2A | 400V | - | - | 400V | 2A | 1 | 2 μs | - | - | - | - | 23pF @ 5V 1MHz | - | 30A | - | - | 1μA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N4942C.TR Semtech Corporation | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N4942 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 200V | 1.2V @ 1A | - | - | - | - | 200V | 1A | - | - | - | - | 150ns | - | - | - | - | 27pF @ 5V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - |