- Package
- Diode Type
- Mounting Type
- Series
- Package / Case
- Mfr
- Product Status
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Speed
- Supplier Device Package
- Operating Temperature - Junction
Attribute column
Manufacturer
Semtech Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rectified Current | Reflow Temperature-Max (s) | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Type | Terminal Finish | Applications | Gender | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Qualification Status | Number of Contacts | Contact Gender | Configuration | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Bidirectional Channels | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Capacitance @ Frequency | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Shell Plating | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N6642US.TR Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6643 Semtech | In Stock | - | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 50 V | 1.2 V @ 100 mA | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 50 V | 300mA | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | ||
![]() JANS1N5553 Semtech | In Stock | - | - | - | - | - | NO | - | SILICON | 2 | - | - | - | - | 1.3 V | SENSITRON SEMICONDUCTOR | Sensitron Semiconductors | JANS1N5553 | - | - | 1 | - | 175 °C | -65 °C | - | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | Active | - | - | - | - | - | NOT SPECIFIED | - | - | - | 5.7 | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | FAST RECOVERY | - | HIGH RELIABILITY | 8541.10.00.80 | AXIAL | WIRE | NOT SPECIFIED | compliant | MIL-19500 | E-LALF-W2 | Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | - | 3 A | - | - | - | 1 | 800 V | - | - | 100 A | - | 1 µA | - | 2 µs | - | - | - | - | ||
![]() 1N5615JAN Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR207 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2100 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 850mV@2A | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | 2A | - | - | 1mA@100V | 100V | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6A10 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1.1V@6A | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 6A | - | 10uA@1kV | - | 1kV | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4007W ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1.1V@1A | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1A | - | 5uA@1kV | - | 1kV | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | ||
![]() 10A10 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1V@10A | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 10A | - | 10uA@1kV | - | 1kV | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS12 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 500mV@1A | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 20V | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6172A Semtech | In Stock | - | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 171V | 1500W (1.5kW) | 6.1A | 245.7V | - | 136.8V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5408 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1.1V@3A | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | 3A | - | 5uA@1kV | - | 1kV | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS34A ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1GF ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1.1V@1A | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1A | - | 5uA@400V | - | 400V | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | ||
![]() SD103CWS ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M7 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5615JANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5806USJANTXV/GRPADATAPACK Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5418.TR Semtech | In Stock | - | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | Turck | A9675 | Semtech Corporation | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-19500/411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 3 A | - | - | - | - | - | - | - | - | - | - | 400 V | 4.5A | - | - | - | 165pF @ 4V, 1MHz | - | - | - | - | - | - | 150 ns | - | - | - | ||
![]() 1N5822USJANTX/DATA PACK Semtech | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | 2 | Straight | 2TWINAX | Copper Alloy | - | - | - | - | - | - | Wall | - | -65C to 175C | - | - | - | - | - | - | - | - | 33.7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | 17-52 | Crimp | 500VDC/400VAC | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | 2(POS) | SKT | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | TVP00RQW-17-52S-LC | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | No | 32.74(mm) | 33.7(mm) |