- Configuration
- Pin Count
- Mounting
- ECCN (US)
- PCB changed
- Peak Forward Voltage (V)
- Peak Reverse Current (uA)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Package Length
- Peak Reverse Repetitive Voltage (V)
- RoHS Status
Attribute column
Manufacturer
Semtech Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Diode Element Material | Number of Terminals | 1st Contact Gender | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Contact Sizes | Forward Voltage (Vf@If) | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Overall Impedance | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Rectified Current | Reflow Temperature-Max (s) | Reverse Leakage Current | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Composition | Color | Applications | Additional Feature | HTS Code | Fastening Type | Contact Type | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Style | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | JESD-30 Code | Qualification Status | Housing Color | Configuration | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Case Connection | Current - Test | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Millicandela Rating | Wavelength - Peak | Rep Pk Reverse Voltage-Max | Includes | JEDEC-95 Code | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Display Type | Non-rep Pk Forward Current-Max | Diode Configuration | Number of Characters | Digit/Alpha Size | Common Pin | Reverse Recovery Time (trr) | Features | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5804USJANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5711UR-1 Semtech | In Stock | - | - | - | - | YES | - | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | JANTXV1N5711UR-1 | - | - | 1 | - | - | GLASS | HERMETIC SEALED, LEADLESS, GLASS, LL34, MELF-2 | ROUND | LONG FORM | Active | DO-213AA | - | - | - | NOT SPECIFIED | - | - | 1.76 | - | No | - | - | - | e0 | No | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | END | - | WRAP AROUND | - | NOT SPECIFIED | - | - | not_compliant | - | 2 | MIL-19500/444 | - | O-LELF-R2 | Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | 0.033 A | - | - | - | - | - | 50 V | - | DO-213AA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5417JANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Female | Male | - | Q-2I0680 | RG-316 | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Plug | N-Type Plug | - | - | - | - | - | - | - | - | Shielded | 39.4 (1.0m) 3.3 | - | ||
![]() 1N6638USJANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTF-4801 | - | - | - | - | - | - | - | - | Lite-On Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5420 Semtech | In Stock | - | - | Panel Mount | Axial | - | Flange | Circular | Composite | Axial | - | - | - | - | - | - | D38999/20MD | - | 22D | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Receptacle Housing | For Female Sockets | 37 | - | - | - | - | - | - | Threaded | Crimp | - | B | - | Shielded | - | Environment Resistant | - | - | Electroless Nickel | - | - | 15-35 | - | - | Silver | - | Contacts Not Included | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | D | 1.1 V @ 3 A | - | - | - | - | - | 600 V | 4.5A | - | - | - | - | - | - | - | - | 120pF @ 4V, 1MHz | - | - | - | - | - | - | 400 ns | - | - | - | ||
![]() 1N5618JANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5615JANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5822 Semtech | In Stock | - | - | Through Hole | DO-201AD, Axial | NO | - | - | - | DO-201AD | - | SILICON | 2 | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | JAN1N5822 | Semtech Corporation | - | 1 | - | Bulk | UNSPECIFIED | HERMETIC SEALED PACKAGE-2 | ROUND | LONG FORM | Active | - | - | Discontinued at Digi-Key | - | NOT SPECIFIED | - | - | 1.49 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | - | compliant | - | 2 | MIL-19500/620E | - | O-XALF-W2 | Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 µA @ 40 V | - | 525 mV @ 3 A | - | ISOLATED | - | -65°C ~ 125°C | 3 A | 40 V | 3A | 1 | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | ||
![]() 1N5806USJAN Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | THRMPLAS | Thomas & Betts | BG208 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Die Cast Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5416JANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4948JANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6642USJAN Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4946JANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB1M Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GN1J Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5809USJANTX Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4245JANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5419JANTXV Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148WS ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25V@150mA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 150mA | - | 1uA@75V | 75V | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 4ns | - | - | - | ||
![]() 1SS355 ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V@100mA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100mA | - | 100nA@80V | 80V | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 4ns | - | - | - |