- Package
- RoHS
- Collector Current (Ic)
- Collector-Emitter Breakdown Voltage (Vceo)
- Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib)
- DC Current Gain (hFE@Ic,Vce)
- Power Dissipation (Pd)
- Transistor Type
- Transition Frequency (fT)
- Collector Cut-Off Current (Icbo)
- Additional Feature
- Case Connection
Attribute column
Manufacturer
Semtech Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Collector Current (Ic) | Collector Cut-Off Current (Icbo) | Collector-Emitter Breakdown Voltage (Vceo) | Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib) | DC Current Gain (hFE@Ic,Vce) | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Power Dissipation (Pd) | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | RoHS | Rohs Code | Transition Frequency (fT) | Voltage, Rating | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Case Connection | Polarity/Channel Type | Transistor Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Collector-Base Capacitance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBT5551 Semtech | In Stock | - | - | - | - | - | - | - | - | - | - | 1A | 30A | 1.3V | - | - | - | - | - | - | - | - | SOD123-FL | - | - | 5uA | 1000V | 500ns | - | - | - | 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC807-40 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 500mA | 100nA | 45V | 700mV@500mA,50mA | 250@100mA,1V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 300mW | - | - | - | true | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() BC846A ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC846B ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBT5401-HAF ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBT9012H-H35 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 500mA | 100nA | 30V | 600mV@500mA,50mA | 230@50mA,1V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() MMBTSA1504G ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBTSA812G ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBT4403 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 600mA | 100nA | 40V | 750mV@500mA,50mA | 100@150mA,2V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 300mW | - | - | - | true | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() MMBT3904(1AM) ST(Semtech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC858B ST(Semtech) | In Stock | - | Datasheet | - | - | - | 100mA | 15nA | 30V | 650mV@100mA,5mA | 220@2mA,5V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() BC857 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 100mA | 15nA | 45V | 650mV@100mA,5mA | 220@2mA,5V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() 2N5401 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 600mA | 50nA | 150V | 500mV@50mA,5mA | 60@10mA,5V | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | 625mW | - | - | - | true | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() TIP42C ST(Semtech) | In Stock | - | Datasheet | - | - | - | 6A | - | 100V | 1.5V@6A,600mA | 15@3A,4V | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | 2.5W | - | - | - | true | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() BC847A ST(Semtech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBT5551-HAF ST(Semtech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBTA10 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 100mA | 100nA | 25V | 500mV@4mA,400uA | 60@4mA,10V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 650MHz | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | ||
![]() MMBT9014C1 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 100mA | 50nA | 45V | 250mV@100mA,10mA | 200@5mA,1V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | ||
![]() MMBT8550D(1.5A)-Y2 ST(Semtech) | In Stock | - | Datasheet | - | - | - | 1.5A | 100nA | 25V | 500mV@800mA,80mA | 160@100mA,1V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 200mW | - | - | - | true | - | 120MHz | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | ||
![]() PMD16K100 Semtech Corporation | In Stock | - | Datasheet | NO | 2 | SILICON | - | - | - | - | - | - | - | - | SEMTECH CORP | 1 | 200 °C | -65 °C | - | METAL | ROUND | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | NPN | - | TO-3 | 225 W | 20 A | 1000 | 100 V | 2 V | 400 pF |