- Applications
- Base Part Number
- Controller Series
- Core Processor
- Frequency
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Operating Temperature
Attribute column
Manufacturer
Semtech Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Memory Types | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Sampling Rate | Core Architecture | Number of Analog In Channels | Output Bit Code | Analog Input Voltage-Max | Output Format | Analog Input Voltage-Min | Controller Series | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XE8805AMI028LF Semtech Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | FLASH | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2006 | XE880x | - | Obsolete | 3 (168 Hours) | 64 | - | - | - | - | Sensing Machine | 8542.31.00.01 | 2.4V~5.5V | QUAD | GULL WING | - | - | - | - | 5MHz | XE880 | 64 | - | - | - | - | - | UART, USRT | - | 512 x 8 | MICROCONTROLLER, RISC | - | Coolrisc816® | FLASH (22kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XE8000 | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() XE8801AMI027LF Semtech Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | - | - | FLASH | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2005 | XE880x | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | Sensing Machine | 8542.39.00.01 | 2.4V~5.5V | QUAD | GULL WING | 1 | 5V | 0.8mm | - | 4MHz | XE880 | 44 | - | Not Qualified | 5.5V | 2.5/5V | - | UART, USRT | - | 512 x 8 | - | 26 | Coolrisc816® | FLASH (22kB) | - | - | - | - | - | - | - | 0.00049 MHz | - | 1 | 2'S COMPLEMENT BINARY | 2.42V | PARALLEL, WORD | -2.42V | XE8000 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XE8802MI035LF Semtech Corporation | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | FLASH | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2011 | XE880x | - | Obsolete | 3 (168 Hours) | 100 | - | - | - | - | Sensing Machine | 8542.31.00.01 | 2.4V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | 4MHz | XE880 | 100 | - | Not Qualified | - | - | - | SPI, UART | 8 MHz | 1K x 8 | MICROCONTROLLER, RISC | - | Coolrisc816® | FLASH (22kB) | - | 16 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | XE8000 | 1.4mm | 14mm | 14mm | - | - | RoHS Compliant | Lead Free | ||
![]() SH1202-FG Semtech Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 32 | SEMTECH CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 5.5 V | 4 V | 5 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | 32 | S-PQFP-G32 | Not Qualified | - | - | OTHER | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 6.5 mA | - | - | - | - | - | 1.55 mm | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | - | - | ||
![]() XE8807AMI026TLF Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 32-TQFP (7x7) | - | - | FLASH | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | XE880x | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | Sensing Machine | - | 2.4V~5.5V | - | - | - | - | - | - | 4MHz | XE880 | - | - | - | - | - | - | UART, USRT | - | 512 x 8 | - | - | Coolrisc816® | FLASH (11kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XE8000 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XE8806AMI026TLF Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 32-TQFP (7x7) | - | - | FLASH | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | XE880x | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | Sensing Machine | - | 2.4V~5.5V | - | - | - | - | - | - | 4MHz | XE880 | - | - | - | - | - | - | UART, USRT | - | 512 x 8 | - | - | Coolrisc816® | FLASH (22kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XE8000 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XE8801AMI000WP Semtech Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | Die | - | - | - | - | - | FLASH | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2013 | XE880x | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | Sensing Machine | - | 2.4V~5.5V | - | - | - | - | - | - | 2MHz | XE880 | - | - | - | - | - | - | UART, USRT | - | 512 x 8 | - | - | Coolrisc816® | FLASH (22kB) | - | - | - | - | - | - | - | - | RISC | - | - | - | - | - | XE8000 | - | - | - | - | - | Non-RoHS Compliant | - |