- Base Part Number
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Clock Frequency
- Interface
- Interrupt Output
- Length
- Mount
- Mounting Type
- Number of Functions
- Number of I/Os
Attribute column
Manufacturer
Semtech Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Interface | Nominal Supply Current | Output Current | Clock Frequency | Telecom IC Type | Max Junction Temperature (Tj) | Ambient Temperature Range High | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX1509BIULTRT Semtech Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | 28 | 16 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 28 | - | 8542.39.00.01 | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX150 | 28 | - | - | Open Drain, Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 15mA | Keypad Controller, LED Output, POR | - | 0.6mm | 4mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() SX1503I091TRT Semtech Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | 20 | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 28 | MATTE TIN | 8542.39.00.01 | 1.2V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | unknown | NOT SPECIFIED | SX150 | 28 | S-PQCC-N28 | Not Qualified | Push-Pull | 5.5V | I2C | 1μA | 24mA | 400kHz | TELECOM CIRCUIT | 125°C | 85°C | Yes | 8mA 24mA | POR | 600μm | - | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() SX1502I087TRT Semtech Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 8 | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 20 | MATTE TIN | - | 1.2V~5.5V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX150 | 20 | - | - | Push-Pull | 3.3V | I2C | 1μA | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 24mA | POR | - | 0.6mm | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() SX1508BIULTRT Semtech Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 8 | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Active | 1 (Unlimited) | 20 | - | - | 1.2V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | SX150 | 20 | - | - | Open Drain, Push-Pull | 5.5V | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | - | POR | - | 0.6mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() SX1508QBIULTRT Semtech Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 20 | - | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX150 | 20 | - | - | Open Drain, Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | No | 8mA 15mA | - | - | 0.6mm | 3mm | - | - | RoHS Compliant | - | ||
![]() SX1509QBIULTRT Semtech Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | 28 | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 28 | - | 8542.39.00.01 | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | - | - | - | SX150 | 28 | - | - | Open Drain, Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 15mA | Keypad Controller, LED Output, POR | - | 0.6mm | 4mm | - | No | RoHS Compliant | - | ||
![]() SX1505I087TRT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 8 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | 2.5V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.4mm | - | 40 | SX150 | 20 | - | - | Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 24mA | POR | - | 0.6mm | 3mm | - | No | RoHS Compliant | Lead Free | ||
![]() SX1501I087TRT Semtech Corporation | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 4 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | - | Obsolete | 2 (1 Year) | 20 | MATTE TIN | - | 1.2V~5.5V | QUAD | - | - | 1 | 3.3V | - | - | - | SX150 | 20 | - | - | Push-Pull | 3.3V | I2C | 1μA | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 24mA | POR | - | 0.6mm | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() SX1506I091TRT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | 28 | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 28 | - | 8542.39.00.01 | 2.5V~5.5V | QUAD | - | - | 1 | 3.3V | - | - | - | SX150 | 28 | - | - | Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 24mA | POR | - | 0.6mm | 4mm | - | No | RoHS Compliant | Lead Free | ||
![]() SX1511BIULTRT Semtech Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 8 | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX151 | 20 | - | - | Open Drain, Push-Pull | 3.6V | SPI | - | - | 20MHz | TELECOM CIRCUIT | - | - | No | 8mA 15mA | - | - | 0.6mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() SX1512BIULTRT Semtech Corporation | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 28 | - | 8542.39.00.01 | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX151 | 28 | S-XQCC-N28 | - | Open Drain, Push-Pull | 3.6V | SPI | - | - | 20MHz | TELECOM CIRCUIT | - | - | No | 8mA 15mA | - | - | 0.6mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() SX1504I087TRT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | 20 | 4 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 2 (1 Year) | 20 | - | - | 2.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | SX150 | 20 | - | Not Qualified | Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 24mA | POR | - | 0.6mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() SX1508IULTRT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 1.425V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | SX150 | 20 | S-XQCC-N20 | Not Qualified | Open Drain, Push-Pull | - | I2C | - | - | 400kHz | TELECOM CIRCUIT | - | - | Yes | 8mA 15mA | Keypad Controller, LED Output, POR | - | 0.6mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() SX1501087TRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SX150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |