- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Semtech Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS1504-CTDE3 Semtech | In Stock | - | - | YES | 16 | SEMTECH CORP | GS1504-CTDE3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.62 | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | - | - | COMMERCIAL | - | - | - | 1.75 mm | - | - | - | TELECOM CIRCUIT | - | - | - | - | 9.91 mm | 3.9 mm | ||
![]() GS1504-CKDE3 Semtech | In Stock | - | - | YES | 16 | SEMTECH CORP | GS1504-CKDE3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.62 | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | - | - | COMMERCIAL | - | - | - | 1.75 mm | - | - | - | TELECOM CIRCUIT | - | - | - | - | 9.91 mm | 3.9 mm | ||
![]() SK1901 Semtech Corporation | In Stock | - | Datasheet | YES | 32 | SEMTECH CORP | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, QFP32(UNSPEC) | QFP32(UNSPEC) | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | No | - | 4.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 32 | S-PQFP-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.2 V | - | OPEN-EMITTER | 1.2 mm | LOW SKEW CLOCK DRIVER | - | 1.02 ns | - | 2000 MHz | 0.1 ns | 9 | DIFFERENTIAL | 5 mm | 5 mm | ||
![]() SK1525 Semtech Corporation | In Stock | - | Datasheet | YES | 32 | SEMTECH CORP | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | No | - | 3.3 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 32 | S-PQFP-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | OPEN-EMITTER | 1.2 mm | LOW SKEW CLOCK DRIVER | - | 0.785 ns | - | 3000 MHz | 0.035 ns | 5 | DIFFERENTIAL | 5 mm | 5 mm | ||
![]() SK100E111PJ Semtech Corporation | In Stock | - | Datasheet | YES | 28 | SEMTECH CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | 5 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | 28 | S-PQCC-J28 | Not Qualified | - | INDUSTRIAL | - | 100E | 3-STATE | 4.57 mm | LOW SKEW CLOCK DRIVER | 0.9 ns | 0.73 ns | - | - | 0.05 ns | 9 | DIFFERENTIAL | 11.505 mm | 11.505 mm |