- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Drivers
- Driver Configuration
- Channel Type
- Gate Type
- Logic voltage-VIL, VIH
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Semtech PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Qualification Status | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1301AISTRT Semtech Corporation | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | Low-Side | 0.8V 2V | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 4.5V~16.5V | - | - | - | - | - | SC1301 | - | - | Non-Inverting | 20ns 20ns | - | Single | 1 | - | N-Channel MOSFET | 2A 2A | - | - | - | - | ||
![]() SC1311BSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC531ULTRT Semtech Corporation | In Stock | - | - | Surface Mount | 28-UFQFN Exposed Pad | YES | - | Low-Side | 0.8V 2.1V | -40°C~115°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 28 | 3.15V~3.46V | QUAD | NO LEAD | 1 | 3.3V | 0.4mm | - | S-XQCC-N28 | Not Qualified | Inverting | 10ns 5ns | INTERFACE CIRCUIT | 3-Phase | 3 | 8V | P-Channel MOSFET | 2A 4A | 0.6mm | 4mm | 4mm | RoHS Compliant | ||
![]() SC1210STRT Semtech Corporation | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | High-Side and Low-Side | 0.8V 2V | 0°C~125°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 9V~15V | - | - | - | - | - | - | - | - | - | 15ns 10ns | - | Synchronous | 2 | - | N-Channel MOSFET | - | - | - | - | RoHS Compliant |