- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Switch Type
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Ratio - Input:Output
- Voltage - Supply (Vcc/Vdd)
- Voltage - Load
Attribute column
Manufacturer
Semtech PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Output Type | Max Output Current | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC33021CSTRT Semtech Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 4-CSP (0.90x0.90) | - | Tape & Reel (TR) | 2016 | Active | 3 (168 Hours) | EAR99 | 8542.39.00.01 | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | 2A | - | - | - | - | General Purpose | - | 1.65V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Reverse Current | 32m Ω | Load Discharge | RoHS Compliant | ||
![]() TS13401MULTRT Semtech Corporation | In Stock | - | - | - | - | 20-UFQFN Exposed Pad | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | TS13401 | 2 | P-Channel | - | 1-Wire | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | - | - | Over Current, Over Temperature | - | - | RoHS Compliant | ||
![]() SC700WLTRC Semtech Corporation | In Stock | - | - | 12 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | EAR99 | - | - | unknown | - | SC700 | 1 | N-Channel | - | - | High Side | 0.75V~5.25V | Non-Inverting | General Purpose | 1:1 | 0V~5.25V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Voltage | 17m Ω | Load Discharge, Slew Rate Controlled | RoHS Compliant | ||
![]() SC700HWLTRC Semtech Corporation | In Stock | - | - | 21 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | EAR99 | - | NOT SPECIFIED | unknown | NOT SPECIFIED | SC700 | 1 | N-Channel | - | - | High Side | 0.75V~5.25V | Non-Inverting | General Purpose | 1:1 | 0V~5.25V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Voltage | 17m Ω | Slew Rate Controlled | RoHS Compliant | ||
![]() TS13011-QFNR Semtech Corporation | In Stock | - | - | 20 Weeks | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30020BATSKTRC Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | SC30020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC33012HCSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC33011HCSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC30020AATSKTRC Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | SC30020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC3206ULTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC35011CSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC3213SETRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |