- Packaging
- Part Status
- Base Part Number
- Analog IC - Other Type
- ECCN Code
- Peak Reflow Temperature (Cel)
- Factory Lead Time
- HTS Code
- RoHS Status
- Time@Peak Reflow Temperature-Max (s)
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Semtech PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Ihs Manufacturer | Moisture Sensitivity Levels | Package Description | Part Life Cycle Code | Rohs Code | SwitchingFrequency | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Output Current | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC4901ITSTRT Semtech Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | 1MHz | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | Secondary-Side Controller, Synchronous Rectifier | - | 8542.39.00.01 | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65mm | - | - | NOT SPECIFIED | - | 16 | Not Qualified | 18V | - | 12V | SWITCHING CONTROLLER | 7mA | - | 4.5V | VOLTAGE-MODE | 2A | - | PULSE WIDTH MODULATION | PUSH-PULL | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() SC4910BITSTRT Semtech Corporation | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | - | 500kHz | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | Secondary-Side Controller, Synchronous Rectifier | CURRENT MODE OPRATION ALSO POSSIBLE | 8542.39.00.01 | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65mm | - | 1MHz | NOT SPECIFIED | SC4910 | 20 | Not Qualified | 5.25V | - | 12V | SWITCHING CONTROLLER | 10mA | 100mA | 4.45V | VOLTAGE-MODE | - | 15V | PULSE WIDTH MODULATION | PUSH-PULL | 1.2mm | 6.5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() SC195FULTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | SEMTECH CORP | 1 | , | Not Recommended | Yes | - | - | - | - | e4 | - | - | - | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSP-2113-104C Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS4305BMSTRT Semtech Corporation | In Stock | - | - | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS4305 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC4910AITSTRT Semtech Corporation | In Stock | - | - | 12 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | Secondary-Side Controller, Synchronous Rectifier | CURRENT MODE OPRATION ALSO POSSIBLE | 8542.39.00.01 | 9V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65mm | - | 1MHz | NOT SPECIFIED | SC4910 | 20 | Not Qualified | 5.25V | 18V | 12V | SWITCHING CONTROLLER | 10mA | 100mA | 8.75V | VOLTAGE-MODE | - | 15V | PULSE WIDTH MODULATION | PUSH-PULL | 1.2mm | 6.5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() TS4305AMLTRT Semtech Corporation | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | TS4305 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS4305ASTRT Semtech Corporation | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | TS4305 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS4305BSTRT Semtech Corporation | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | TS4305 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS4305BMLTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | TS4305 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS37001ASTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS37001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS37001AMLTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS37001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS37001BSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS37001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |