- Part Status
- RoHS Status
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Applications
- Control Mode
- Height
- Lead Free
- Max Output Current
- Mount
- Mounting Type
- Number of Outputs
Attribute column
Manufacturer
Semtech DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Max Output Voltage | Control Mode | Control Technique | Min Output Voltage | Switcher Configuration | Switching Frequency-Max | Max Duty Cycle | Max Junction Temperature (Tj) | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC202AMLTRT Semtech Corporation | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 13-PowerVFQFN Module | 13 | 3.5MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | SC202 | 0.12Lx0.10W x 0.04 H 3.0mmx2.5mmx1.0mm | Active | 1 (Unlimited) | 13 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | QUAD | - | - | - | - | - | - | - | 1 | - | - | 3.3V | Adjustable | 500mA | - | - | 5.5V | 2.9V | - | 38μA | 500mA | 3.3V | VOLTAGE-MODE | - | 800mV | - | - | 100 % | 150°C | 85°C | OCP, OTP, OVP, SCP, UVLO | 1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SC202MLTRT Semtech Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 13-PowerVFQFN Module | 13 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | SC202 | 0.12Lx0.10W x 0.04 H 3.0mmx2.5mmx1.0mm | Obsolete | 1 (Unlimited) | 13 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | UNSPECIFIED | NO LEAD | - | 1 | unknown | - | - | 13 | 1 | Not Qualified | 5.5V | 3.3V | Adjustable | 500mA | 2.9V | 3.6V | - | - | - | - | - | - | VOLTAGE-MODE | PULSE WIDTH MODULATION | - | BUCK | 4200kHz | - | - | - | - | 1.016mm | 3mm | 2.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() SC202FMLTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | Not Applicable | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | SC202 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC252MLTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |