- RoHS
- Number of Poles
- Current Rating
- Packaging
- Radiation Hardening
- Type
- Mounting Styles
- Termination Style
- Voltage Rating (AC)
- Series
- Voltage, Rating
- Screening Level
Attribute column
Manufacturer
Sensata Technologies Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Maximum Voltage Rating | Mounting | Mounting Styles | Qualification | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Gender | Capacitance | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Cable Length | Power Dissipation | Number of Poles | Manufacturer Size Code | Reverse Recovery Time | Shielded | ESR | Channel Type | Diode Configuration | Speed Grade | Cable Pitch | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55629/5-068 Sensata Technologies | In Stock | - | - | - | - | - | 5% | - | - | - | - | - | MIL-C-55681 | - | - | - | - | - | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | ||
![]() M55629/1-445 Sensata Technologies | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | 373 mA | - | - | - | Y | - | - | 0.9 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | ||
![]() M55629/1-408 Sensata Technologies | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | 238 mA | - | - | - | B | - | - | 1.5 mOhm | - | - | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
![]() M55629/11-102 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | B | - | - | - | - | - | M | - | - | 6 Ohm | - | - | - | - | - | 1.6 mm | 1.6 x 0.84 x 0.84 | ||
![]() M55629/1-401 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67 mm | - | ||
![]() M55629/1-129 Sensata Technologies | In Stock | - | - | Gold | - | Straight | - | Brass | - | - | Cable Mount | - | - | - | Crimp | - | 26 AWG | -55 to 125 °C | Connector Circular | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 21.97 mm | - | ||
![]() M55629/1-403 Sensata Technologies | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | - | - | - | 1225 mA | - | - | - | D | - | - | 0.1 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | ||
![]() M55629/1-127 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55629/2-030 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 | - | - | - | Single | - | - | 1 | - | - | ||
![]() M55629/1-330 Sensata Technologies | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | 2031 mA | - | - | - | E | - | - | 0.04 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | ||
![]() M55629/1-093 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 x 3.175 x 5.08 | ||
![]() M55629/1-067 Sensata Technologies | In Stock | - | - | - | - | - | - | - | 2.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9 | - | - | - | - | - | P | - | - | - | - | - | - | ||
![]() M55629/1-366 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55629/2-102 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5 mm | 42.5 x 30 x 45 | ||
![]() M55629/1-036 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | ||
![]() M55629/1-085 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | Non-Compliant | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
![]() M55629/1-047 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-C-55681 | - | - | - | - | - | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 | ||
![]() M55629/1-021 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | - | - | - | - | - | - | - | 0.64 mm | - | - | - | ||
![]() M55629/1-012 Sensata Technologies | In Stock | - | - | Gold | Thermoplastic | Right Angle | - | Copper Alloy | - | - | Surface Mount | - | - | - | Solder | - | - | - | - | - | - | - | 0.3000 mm | - | - | Socket | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 mm | - | ||
![]() M39019/04-338 Sensata Technologies | In Stock | - | - | - | - | - | 20% | - | - | - | - | Panel | - | - | - | 240VAC/50VDC | - | - | - | Magnetic | - | 47 uF | - | 20(A) | Quick Connect | - | - | - | 5 mm | - | - | - | 2 | - | - | - | 1.2 mOhm | - | - | - | - | - | - | - |