- RoHS
- Number of Poles
- Current Rating
- Packaging
- Radiation Hardening
- Type
- Mounting Styles
- Termination Style
- Voltage Rating (AC)
- Series
- Voltage, Rating
- Screening Level
Attribute column
Manufacturer
Sensata Technologies Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Core Material | Angle | Base Product Number | Base/Housing Material | Body Orientation | Cable Style | Capacitance Tolerance | Contact Materials | Grip Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Termination Method | Voltage Rated | Voltage Rating (AC) | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Shielding | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Ripple Current | Termination Type | Lead Style | Number of Poles | Spread Spectrum Bandwidth | Manufacturer Size Code | Usage | Shielded | ESR | Inductance Tolerance | 1st Connector | 2nd Connector | Diode Configuration | Absolute Pull Range (APR) | Repetitive Peak Reverse Voltage | Features | Product Length | Product Width | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55629/3-095 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 574 mA | - | - | - | - | E | - | - | 0.5 mOhm | - | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | - | - | - | - | - | - | ||
![]() M55629/3-123 Sensata Technologies | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | Crimp | - | - | 30 to 26, 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 20.82 mm | - | - | - | - | - | - | - | - | - | ||
![]() M55629/3-179 Sensata Technologies | In Stock | - | - | Bright Tin-Lead | - | - | - | - | - | - | - | Nylon | Right Angle | - | - | Beryllium Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Solder | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.68 mm | - | - | - | - | - | - | - | - | - | ||
![]() M55629/5-099 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 60 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55629/2-047 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 1.7 | 0.91 | - | - | - | - | - | - | - | - | ||
![]() M55629/3-102 Sensata Technologies | In Stock | - | - | Gold | - | - | - | - | - | - | - | PET (Polyethylene Terephthalate) | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Through Hole | - | - | DPDT | - | Non-Compliant | - | - | - | - | -40 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IELHK11-1-62-50.0-91-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() IALHR111-1-63F-10.0-A-01 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T11-1-4.00A-01-10AL-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | - | 2 | 100 ppm/°C | - | 422 kΩ | - | Metal Film | - | - | - | - | 250 mW | 250 mW | - | - | - | - | - | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 6.35 mm | 2.29 mm | - | - | - | Contains Lead | - | ||
![]() IELK1-1-61F-10.0-01-V Sensata Technologies | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | SIT9375 | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C | Bulk | SiT9375 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | 10 A | 25 MHz | ±20ppm | HCSL | - | Enable/Disable | MEMS | 38mA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | No | - | - | ||
![]() T21-62-15.0A-06-10A-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() R11-1-20.0A-R103CV-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() IMLHR11-1-63F-10.0-01-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | MDM-9 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | - | - | - | - | - | D-Type, Micro-D | - | 9 | - | Yellow, Individual | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 0.667 (203.20mm, 8.00) | - | - | - | - | - | - | ||
![]() IEL111-1-63-50.0-A-01-V Sensata Technologies | In Stock | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | Active | Non-Compliant | - | 50V | - | - | -55°C ~ 125°C | Bulk | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | - | X7R | - | - | - | - | - | General Purpose | - | 0.02 µF | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | No | - | - | ||
![]() 219-2-2REC2-28399-1 Sensata Technologies | In Stock | - | - | - | - | - | - | Stainless Steel | - | Straight | - | - | - | Armored | - | - | Cable Glands | - | Crouse-Hinds Industrial Products | ADE5N2002SSNK1 | 56 mm | - | 42 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IELHK11-1REC4-52-100.-A-01-V Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IELK1-1-52-70.0-K-01 Sensata Technologies | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IAG1-1-62-2.50-Q-00 Sensata Technologies | In Stock | - | - | - | Screw | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | Non-Compliant | - | - | - | - | -55°C to +125°C | Bulk | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | 1 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-3-1-62F-5-7-80 Sensata Technologies | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | Non-Compliant | - | - | 480 V | - | -55°C to +125°C | Bulk | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | Pb | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() PR21-2-15.0A-XX-S Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |