- Base Product Number
- Bushing Thread
- DC Resistance (DCR)
- Diameter - Shaft
- Duty Cycle
- Mfr
- Mounting Type
- Package
- Power (Watts)
- Product Status
- Series
- Shaft Detail
Attribute column
Manufacturer
Sensata Technologies Solenoids, Actuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Series | Size / Dimension | Type | Power (Watts) | Technology | Termination Style | DC Resistance (DCR) | Bushing Thread | Duty Cycle | Stroke Length | Shaft Detail | Diameter - Shaft |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA13-11-000A Sensata Technologies | In Stock | - | - | Chassis Mount | LA13-11 | Sensata - BEI Kimco | Bulk | Active | Non-Compliant | 27.2V | - | 1.245 Dia x 0.875 L (31.62mm x 22.23mm) | Open Frame (Pull) | 43.3 W | Electromechanical | Wire Leads | 17.1Ohm | - | - | 0.250 (6.35mm) | - | - | ||
![]() LAS28-53-000A-P01-12I Sensata Technologies | In Stock | - | - | Chassis Mount | LAS28-53 | Sensata - BEI Kimco | Bulk | Active | - | 31.6V | - | 2.913 Dia x 5.354 L (74.00mm x 136.00mm) | Closed Frame (Pull), Tubular | 416 W | Electromechanical | Wire Leads | 2.4Ohm | - | - | 0.984 (25.00mm) | - | - | ||
![]() RA54-18-000A Sensata Technologies | In Stock | - | - | Chassis Mount | RA54-18 | Sensata - BEI Kimco | Bulk | Active | - | 31.3V | - | 2.400 L x 1.800 W x 1.198 H (60.96mm x 45.72mm x 30.43mm) | Open Frame (Rotary) | 77.8 W | Electromechanical | Pin Header | 12.5Ohm | - | - | - | - | - | ||
![]() LA30-75-001A Sensata Technologies | In Stock | - | - | Chassis Mount | LA30-75 | Sensata - BEI Kimco | Bulk | Active | - | 56.7V | - | 3.000 Dia x 6.000 L (76.20mm x 152.40mm) | Open Frame (Pull) | 714 W | Electromechanical | Wire Leads | 4.5Ohm | - | - | 2.000 (50.80mm) | - | - | ||
![]() LA43-67-000A Sensata Technologies | In Stock | - | - | Chassis Mount | LA43-67 | Sensata - BEI Kimco | Bulk | Active | - | 121V | - | 4.250 Dia x 5.550 L (107.95mm x 140.97mm) | Open Frame (Pull) | 2420 W | Electromechanical | Wire Leads | 6.05Ohm | - | - | 1.248 (31.70mm) | - | - | ||
![]() LAS43-88-000A-P01-10E Sensata Technologies | In Stock | - | - | Chassis Mount | LAS43-88 | Sensata - BEI Kimco | Bulk | Active | - | 78V | - | 4.380 Dia x 8.750 L (111.25mm x 222.25mm) | Closed Frame (Pull), Tubular | 1560 W | Electromechanical | Wire Leads | 3.9Ohm | - | - | 1.250 (31.75mm) | - | - |