- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX21LBC Sensata Technologies | In Stock | - | - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | - | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 150 A | 9.6W | 9 VAC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX14FCC Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | - | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV142CAX Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 100VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() MX11BC Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | - | SPST-NO (1 Form A) | 20 ms | 12VDC | - | - | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() P105FDA Sensata Technologies | In Stock | - | - | Chassis Mount | 1.09kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -40°C ~ 65°C | P105 | Stud | 50 A | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | DC Type | 1200VDC - Nom | 45 mA | 8 ms | 30 VDC | 50 A | 2.16W | 0.8 VDC | Sealed - Hermetically | ||
![]() GV141CAX Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 100VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() HX200BAB Sensata Technologies | In Stock | - | - | Chassis Mount | 50Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV251CPB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV250 | PC Pins | 250 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1000VDC - Nom | 280 mA | 12 ms | 16 VDC | 250 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXL14B2BB Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXL14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | - | 12 ms | 7.5 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX12HA Sensata Technologies | In Stock | - | - | Chassis Mount | 757.90Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 72VDC | DC Type | 800VDC - Max | 95 mA | 12 ms | 46 VDC | 225 A | 6.8W | 2.7 VDC | Sealed - Hermetically | ||
![]() GX14FAC Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV242CAB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 800VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX21FCB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.09kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 1500VDC - Nom | 44 mA | 12 ms | 40 VDC | 350 A | 2.1W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12SA Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | - | SPST-NO (1 Form A) | 20 ms | 12VDC | - | - | 82 mA | 12 ms | 9 VDC | 200 A | 1W | 1 VDC | Sealed - Hermetically | ||
![]() GX23FBB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() PNC113FDA Sensata Technologies | In Stock | - | - | Chassis Mount | 1.09kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -40°C ~ 65°C | PNC113 | Stud | 30 A | SPST-NC (DB) (1 Form Y) | 25 ms | 48VDC | DC Type | 1500VDC - Nom | 45 mA | 8 ms | 30 VDC | 30 A | 2.16W | 0.8 VDC | Sealed - Hermetically | ||
![]() MX11TAB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX241CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 1500VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200BB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 500 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() HX21FA Sensata Technologies | In Stock | - | - | Chassis Mount | 1.09kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | - | 1500VDC - Nom | 44 mA | 12 ms | 40 VDC | 350 A | 2.1W | 4 VDC | Sealed - Hermetically |