- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GV200MAB-1 Sensata Technologies | 2195 |
| - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | - | 800VDC - Max | 130 mA | 12 ms | 8.5 VDC | 500 A | 1.7W | 6.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX110CE Sensata Technologies | 837 |
| - | Chassis Mount | 37.5Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX110 | Connector, Stud | - | SPST-NO (1 Form A) | 20 ms | 24VDC | - | - | 640 mA | 20 ms | 16.5 VDC | 1 kA | 14.5W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV200MA-1 Sensata Technologies | 2541 |
| - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | - | 800VDC - Max | 130 mA | 12 ms | 8.5 VDC | 500 A | 1.7W | 6.5 VDC | Sealed - Hermetically | ||
![]() GX11TBB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX21CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | - | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV241BAX Sensata Technologies | 2395 |
| - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 800VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX12JAC Sensata Technologies | 2769 |
| - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 120VDC | - | 800VDC - Max | 60 mA | 12 ms | 72 VDC | 225 A | 7.2W | 4.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX200CAB Sensata Technologies | 2565 |
| - | Chassis Mount | 266.67Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX32TD Sensata Technologies | 2119 |
| - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX32 | Stud | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 200 A | 1.4W | 1.5 VDC | Sealed - Hermetically | ||
![]() MX34CDB Sensata Technologies | 2006 |
| - | Chassis Mount | 247.42Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX34 | Stud | 400 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX56BD Sensata Technologies | 2919 |
| - | Chassis Mount | 18.75Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 90°C | MX56 | Screw Terminal | 600 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 640 mA | 12 ms | 8 VDC | 600 A | 7.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() HX200CB Sensata Technologies | 2512 |
| - | Chassis Mount | 266.67Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | - | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | Sealed - Hermetically | ||
![]() MXNC14CC Sensata Technologies | 2117 |
| - | Chassis Mount | 342.86Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MXNC14 | Stud, Wire Leads | - | SPST-NC (1 Form B) | 20 ms | 24VDC | - | - | 70 mA | 12 ms | 16 VDC | 400 A | 1.68W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX11HCB Sensata Technologies | 2306 |
| - | Chassis Mount | 757.90Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 30 ms | 72VDC | - | 800VDC - Max | 95 mA | 12 ms | 46 VDC | 150 A | 6.8W | 2.7 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX21BB Sensata Technologies | 2699 |
| - | Chassis Mount | 17.65Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX11SAB Sensata Technologies | 2567 |
| - | Chassis Mount | 146.34Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV144BPC Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | PC Pins | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 100VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXNC14BC Sensata Technologies | 2649 |
| - | Chassis Mount | 80Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXNC14 | Stud, Wire Leads | 350 A | SPST-NC (DB) (1 Form Y) | 12 ms | 12VDC | DC Type | 800VDC - Max | 150 mA | 20 ms | 8 VDC | 350 A | 1.8W | 0.2 VDC | Sealed - Hermetically | ||
![]() GV121CAC Sensata Technologies | 2987 |
| - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 100VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HXNC241BAC Sensata Technologies | 2340 |
| - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HXNC241 | Stud, Wire Leads | 200 A | SPST-NC (DB) (1 Form Y) | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 230 mA | 20 ms | 8 VDC | 200 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically |