- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX15BE Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX15 | Stud | 500 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 500 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX14CAB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX14 | Stud, Wire Leads | - | SPST-NO (1 Form A) | 20 ms | 24VDC | - | - | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX11HB Sensata Technologies | In Stock | - | - | Chassis Mount | 757.90Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 30 ms | 72VDC | DC Type | - | 95 mA | 12 ms | 46 VDC | 150 A | 6.8W | 2.7 VDC | Sealed - Hermetically | ||
![]() HX200BC Sensata Technologies | In Stock | - | - | Chassis Mount | 50Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV221FAB Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV22 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 30 ms | 48VDC | - | 800VDC - Nom | 160 mA | 12 ms | 28 VDC | 200 A | 7.6W | 1.8 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12TC Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 200 A | 1.4W | 1.5 VDC | Sealed - Hermetically | ||
![]() GV241CAB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 800VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX200CA Sensata Technologies | In Stock | - | - | Chassis Mount | 266.67Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | Sealed - Hermetically | ||
![]() GX11TCB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX11TC Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Sealed - Hermetically | ||
![]() GX66FDB Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX66 | Screw Terminal | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 160 mA | 7 ms | 30 VDC | 600 A | 7.8W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX21BAB Sensata Technologies | In Stock | - | - | Chassis Mount | 50Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX12BAC Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 225 A | 8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX21BAC Sensata Technologies | In Stock | - | - | Chassis Mount | 50Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX110CEC Sensata Technologies | In Stock | - | - | Chassis Mount | 37.5Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX110 | Connector, Stud | 1 kA | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 640 mA | 20 ms | 16.5 VDC | 1 kA | 14.5W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV122BAX Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 100VDC - Nom | 680 mA | 12 ms | 8 VDC | 200 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX110CEB Sensata Technologies | In Stock | - | - | Chassis Mount | 37.5Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX110 | Connector, Stud | 1 kA | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 640 mA | 20 ms | 16.5 VDC | 1 kA | 14.5W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV141BAB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 100VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX14CBC Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX34BDB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX34 | Stud | 400 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically |