- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXL14C1BB Sensata Technologies | In Stock | - | - | Chassis Mount | - | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MXL14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | - | 12 ms | 15 VDC | 400 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX12TBB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 225 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200MCB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | PWM | 800VDC - Max | 130 mA | 12 ms | 8.5 VDC | 500 A | 1.7W | 6.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200MB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | PWM | 800VDC - Max | 130 mA | 12 ms | 8.5 VDC | 500 A | 1.7W | 6.5 VDC | Sealed - Hermetically | ||
![]() GX21JC Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 120VDC | DC Type | 800VDC - Max | 60 mA | 12 ms | 72 VDC | 150 A | 7.2W | 4.5 VDC | Sealed - Hermetically | ||
![]() GX21HB Sensata Technologies | In Stock | - | - | Chassis Mount | 757.90Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 72VDC | DC Type | 800VDC - Max | 95 mA | 12 ms | 46 VDC | 150 A | 6.8W | 2.7 VDC | Sealed - Hermetically | ||
![]() GX21SC Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | Sealed - Hermetically | ||
![]() MX14CA Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() GV244CPB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | PC Pins | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 800VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV241NAC Sensata Technologies | In Stock | - | - | Chassis Mount | 1.2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 25 ms | 48VDC | PWM | 800VDC - Nom | 40 mA | 12 ms | 32 VDC | 400 A | 1.9W | 20 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV224BPX Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV22 | PC Pins | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Nom | 680 mA | 12 ms | 8 VDC | 200 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV224CPX Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV22 | PC Pins | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX21TCB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXL14B1CC Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXL14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | - | 12 ms | 7.5 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12KA Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 30 ms | 120VAC | AC Type | - | 60 mA | 50 ms | 80 VAC | 200 A | 7.2W | 4.5 VAC | Sealed - Hermetically | ||
![]() MX14BBB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12TCB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 200 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV244FPX Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | PC Pins | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | Dual DC | 800VDC - Nom | 42 mA | 12 ms | 40 VDC | 400 A | 2W | 4 VDC | Sealed - Hermetically | ||
![]() GV244FPB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | PC Pins | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | Dual DC | 800VDC - Nom | 42 mA | 12 ms | 40 VDC | 400 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX62TAC Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX62 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 200 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically |