- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX14BC Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX46CD Sensata Technologies | In Stock | - | - | Chassis Mount | 75Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 90°C | MX46 | Screw Terminal | 600 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 320 mA | 12 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX16BE Sensata Technologies | In Stock | - | - | Chassis Mount | 18.75Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 90°C | MX16 | Connector, Stud | 600 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 640 mA | 12 ms | 8 VDC | 600 A | 7.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX14BAC Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | - | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX21KA Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 120VAC | AC Type | 800VDC - Max | 60 mA | 50 ms | 80 VAC | 150 A | 7.2W | 4.5 VAC | Sealed - Hermetically | ||
![]() GV121FAB Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | 30 ms | 48VDC | DC Type | 100VDC - Nom | 160 mA | 12 ms | 28 VDC | 200 A | 7.6W | 1.8 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12KC Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 30 ms | 120VAC | AC Type | - | 60 mA | 50 ms | 80 VAC | 200 A | 7.2W | 4.5 VAC | Sealed - Hermetically | ||
![]() GX34CDC Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX34 | Stud | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200FCB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | Dual DC | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 500 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX62BAB Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX62 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 680 mA | 12 ms | 8 VDC | 200 A | 8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX54BD Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX54 | Stud | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX15BEB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX15 | Connector, Stud | 500 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 500 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX11TA Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Sealed - Hermetically | ||
![]() GX21LB Sensata Technologies | In Stock | - | - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | AC Type | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 150 A | 9.6W | 9 VAC | Sealed - Hermetically | ||
![]() HX22CBC Sensata Technologies | In Stock | - | - | Chassis Mount | 75Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX22 | Stud, Wire Leads | 300 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 320 mA | 7 ms | 16 VDC | 300 A | 7.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX11TBB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX21FA Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX21 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 30 ms | 48VDC | DC Type | - | 160 mA | 12 ms | 28 VDC | 150 A | 7.6W | 1.8 VDC | Sealed - Hermetically | ||
![]() GX14FB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Sealed - Hermetically | ||
![]() MX52BD Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX52 | Stud | - | SPST-NO (1 Form A) | 20 ms | 12VDC | - | - | 680 mA | 12 ms | 8 VDC | 200 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX11SB Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | - | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | Sealed - Hermetically |