- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX14BAC Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | - | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX12KC Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | 200 A | SPST-NO (1 Form A) | 30 ms | 120VAC | AC Type | - | 60 mA | 50 ms | 80 VAC | 200 A | 7.2W | 4.5 VAC | Sealed - Hermetically | ||
![]() GV241FAB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | Dual DC | 800VDC - Nom | 42 mA | 12 ms | 40 VDC | 400 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200BBC-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 500 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() P105BDA Sensata Technologies | In Stock | - | - | Chassis Mount | 70Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -40°C ~ 65°C | P105 | Stud | 50 A | SPST-NO (DM) (1 Form X) | 25 ms | 12VDC | DC Type | 1200VDC - Nom | 170 mA | 8 ms | 7.5 VDC | 50 A | 2.04W | 0.2 VDC | Sealed - Hermetically | ||
![]() GX12CB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | - | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 225 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() P126BDA Sensata Technologies | In Stock | - | - | Chassis Mount | 70Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -40°C ~ 65°C | P126 | Stud | 60 A | SPST-NO (DM) (1 Form X) | 25 ms | 12VDC | DC Type | 1200VDC - Nom | 170 mA | 8 ms | 8 VDC | 60 A | 2.04W | 0.2 VDC | Sealed - Hermetically | ||
![]() GX12LCB Sensata Technologies | In Stock | - | - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | AC Type | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 225 A | 9.6W | 9 VAC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX460CAA Sensata Technologies | In Stock | - | - | Chassis Mount | 38.10Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX460 | Stud, Wire Leads | 1 kA | SPST-NO (DM) (1 Form X) | 85 ms | 24VDC | DC Type | 1500VDC - Nom | 630 mA | 70 ms | 16 VDC | 1 kA | 15.1W | 7.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200CCB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 500 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX11CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | - | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX11SB Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | - | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | Sealed - Hermetically | ||
![]() GX21LB Sensata Technologies | In Stock | - | - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX21 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | AC Type | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 150 A | 9.6W | 9 VAC | Sealed - Hermetically | ||
![]() GVLH144CPX Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GVL140 | PC Pins | - | SPST-NO (1 Form A) | 20 ms | 24VDC | - | 100VDC - Nom | - | 12 ms | 15 VDC | 400 A | - | - | Sealed - Hermetically | ||
![]() MX11CBB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200NAB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 1.2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | PWM | 800VDC - Max | 40 mA | 12 ms | 32 VDC | 500 A | 1.9W | 20 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX54BDB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX54 | Stud | 400 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX22JD Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX22 | Stud | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 120VDC | DC Type | 800VDC - Max | 60 mA | 12 ms | 72 VDC | 225 A | 7.2W | 4.5 VDC | Sealed - Hermetically | ||
![]() MXL14B2C Sensata Technologies | In Stock | - | - | Chassis Mount | - | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MXL14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 12VDC | DC Type | - | - | 12 ms | 7.5 VDC | 400 A | - | - | Sealed - Hermetically | ||
![]() GV200QA-1 Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | External PWM | 800VDC - Max | - | 12 ms | - | 500 A | - | - | Sealed - Hermetically |