- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | For Use With | For Use With/Related Products | Mfr | Package | Product Status | Operating Temperature | Series | Type | Termination Style | Accessory Type | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX11SA Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | - | Stud, Wire Leads | - | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | - | Sealed - Hermetically | ||
![]() HXNC241FAB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HXNC241 | - | Stud, Wire Leads | - | 200 A | SPST-NC (DB) (1 Form Y) | 20 ms | 48VDC | DC Type | 1500VDC - Nom | 42 mA | 20 ms | 40 VDC | 200 A | 2W | 4 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() 0857-5 Sensata Technologies | In Stock | - | - | - | - | - | GX and MX Sensing Contactors | GX, MX Contactors | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | Deutsch Connector Kit | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | ||
![]() GV124CPB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | - | PC Pins | - | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 100VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV124CPC Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | - | PC Pins | - | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 100VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX200CAC Sensata Technologies | In Stock | - | - | Chassis Mount | 266.67Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX200CCC Sensata Technologies | In Stock | - | - | Chassis Mount | 266.67Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX200 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX11BCB Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | - | Stud, Wire Leads | - | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXSB16BEB Sensata Technologies | In Stock | - | - | Chassis Mount | 18.75Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXSB16 | - | Connector, Stud | - | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 640 mA | 7 ms | 8 VDC | 600 A | 7.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXSB15CEB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXSB15 | - | Connector, Stud | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX26CA Sensata Technologies | In Stock | - | - | Chassis Mount | 75Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX26 | - | Stud, Wire Leads | - | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 320 mA | 7 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | - | Sealed - Hermetically | ||
![]() GX23FAB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX23FA Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | - | Sealed - Hermetically | ||
![]() GX23CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX23BCC Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX21FCB Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX21 | - | Stud, Wire Leads | - | 150 A | SPST-NO (1 Form A) | 30 ms | 48VDC | DC Type | - | 160 mA | 12 ms | 28 VDC | 150 A | 7.6W | 1.8 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX11FC Sensata Technologies | In Stock | - | - | Chassis Mount | 300Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | - | Stud, Wire Leads | - | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 48VDC | DC Type | 800VDC - Max | 160 mA | 12 ms | 28 VDC | 150 A | 7.6W | 1.8 VDC | - | Sealed - Hermetically | ||
![]() MX23FCB Sensata Technologies | In Stock | - | - | Chassis Mount | 1.14kOhms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX23 | - | Stud, Wire Leads | - | 300 A | SPST-NO (1 Form A) | 20 ms | 48VDC | DC Type | - | 42 mA | 12 ms | 40 VDC | 300 A | 2W | 4 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX32SDB Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX32 | - | Stud | - | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX32TDC Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX32 | - | Stud | - | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically |