- Mfr
- Package
- Product Status
- Series
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX11BA Sensata Technologies | In Stock | - | - | Chassis Mount | 17.65Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX26BA Sensata Technologies | In Stock | - | - | Chassis Mount | 18.75Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX26 | Stud, Wire Leads | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 640 mA | 7 ms | 8 VDC | 600 A | 7.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX26CBC Sensata Technologies | In Stock | - | - | Chassis Mount | 75Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX26 | Stud, Wire Leads | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 320 mA | 7 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GXNC14CD Sensata Technologies | In Stock | - | - | Chassis Mount | 342.86Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXNC14 | Stud | 350 A | SPST-NC (DB) (1 Form Y) | 12 ms | 24VDC | DC Type | 800VDC - Max | 70 mA | 20 ms | 16 VDC | 350 A | 1.68W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX23CA Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX23 | Stud, Wire Leads | 300 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 97 mA | 12 ms | 16 VDC | 300 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() MX56CD Sensata Technologies | In Stock | - | - | Chassis Mount | 75Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 90°C | MX56 | Screw Terminal | 600 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 320 mA | 12 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GX12HCC Sensata Technologies | In Stock | - | - | Chassis Mount | 757.90Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 72VDC | DC Type | 800VDC - Max | 95 mA | 12 ms | 46 VDC | 225 A | 6.8W | 2.7 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX12HAB Sensata Technologies | In Stock | - | - | Chassis Mount | 757.90Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 72VDC | DC Type | 800VDC - Max | 95 mA | 12 ms | 46 VDC | 225 A | 6.8W | 2.7 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX52CD Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX52 | Stud | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200CB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 500 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() GX12CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 225 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX12CC Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 225 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV142BAX Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 100VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() MX11CB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV221CAB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV22 | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX14CAB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200NC-1 Sensata Technologies | In Stock | - | - | Chassis Mount | 1.2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | PWM | 800VDC - Max | 40 mA | 12 ms | 32 VDC | 500 A | 1.9W | 20 VDC | Sealed - Hermetically | ||
![]() GX12SBC Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 225 A | 1W | 1 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV200MBB-1 Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV200 | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | PWM | 800VDC - Max | 130 mA | 12 ms | 8.5 VDC | 500 A | 1.7W | 6.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() HX241BAX Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX24 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | Dual DC | 1500VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically |