- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Termination Style | Configuration | Current | Viewing Angle | Contact Form | Lens Type | Millicandela Rating | Operate Time | Wavelength - Peak | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features | Lens Style/Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT71205TU Sensata Technologies | In Stock | - | - | Through Hole | DAT71205 | 150 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | - | - | PC Pin, Solder Turret | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | ||
![]() DAT71275PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAT71275 | 150 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | - | - | Solder Turret | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | ||
![]() DAR70505F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR70505 | 28 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D-HR | - | - | - | PC Pin, Wire Leads | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() DBR70505FU Sensata Technologies | In Stock | - | - | Through Hole | DBR70505 | 38 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | - | - | PC Pin, Wire Leads | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() DAT70575-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT70575 | 28 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D-HR | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() DBT72475SU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT72475 | 925 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() D1-05-CM Sensata Technologies | In Stock | - | - | Through Hole | - | 50 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 65°C | D1 | - | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | - | - | 5VDC | Non Latching | 240VDC - Max | 100 mA | - | 3.75 VDC | 3 A | 0.5 VDC | - | EMI Shielded | - | ||
![]() DAR72405F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR72405 | 780 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D-HR | - | - | - | PC Pin, Wire Leads | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | ||
![]() DAT72415T Sensata Technologies | In Stock | - | - | Through Hole | DAT72415 | 350 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D | - | - | - | PC Pin, Solder Turret | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 68.6 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() DBT70510S Sensata Technologies | In Stock | - | - | Chassis Mount | DBT70510 | 38 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Tray | Active | Non-Compliant | - | -20°C ~ 70°C | DB | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() DAT72405-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT72405 | 780 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D-HR | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() DBR72475TU Sensata Technologies | In Stock | - | - | Through Hole | DBR72475 | 925 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | - | - | PC Pin, Solder Turret | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | ||
![]() DAT71210PU Sensata Technologies | In Stock | - | - | Through Hole | DAT71210 | 150 Ohms | Tungsten (W) | -- | Sensata-Cynergy3 | Bulk | Active | - | 2.1V Green, 2V Red | -20°C ~ 70°C | Flp | Active | -- | Green, Red | Solder Turret | -- | 20mA | 20° | SPST-NO (1 Form A) | Clear | 60mcd Green, 100mcd Red | 3 ms | 568nm, 645nm | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | Round with Flat Top, 3.00mm | ||
![]() DBT71205FU Sensata Technologies | In Stock | - | - | Through Hole | DBT71205 | 240 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | - | - | PC Pin, Wire Leads | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | ||
![]() S8-1204V Sensata Technologies | In Stock | - | - | Through Hole | - | 750 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 85°C | S8 | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 1 ms | - | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 16 mA | 0.5 ms | 9.6 VDC | 1 A | 2 VDC | - | - | - | ||
![]() DBT70575U Sensata Technologies | In Stock | - | - | Through Hole | DBT70575 | 38 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | - | - | PC Pin | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | - | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() D1-05-C Sensata Technologies | In Stock | - | - | Through Hole | - | 50 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 65°C | D1 | - | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | - | - | 5VDC | Non Latching | 240VDC - Max | 100 mA | - | 3.75 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() S1-24-2AM Sensata Technologies | In Stock | - | - | Through Hole | S1-24 | 2 kOhms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 85°C | S1 | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) x 2 | - | - | 0.75 ms | - | 24VDC | Non Latching | 1000VDC - Max | 12 mA | 0.3 ms | 18 VDC | 500 mA | 2.4 VDC | - | EMI Shielded | - | ||
![]() DAT72475TU Sensata Technologies | In Stock | - | - | Through Hole | DAT72475 | 780 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | - | - | PC Pin, Solder Turret | - | - | - | SPST-NO (1 Form A) | - | - | 3 ms | - | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() S2-12PU Sensata Technologies | In Stock | - | - | Through Hole | - | 1 kOhms | Rhodium (Rh) | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 85°C | S2 | - | - | - | Axial | - | - | - | SPST-NO (1 Form A) | - | - | 1 ms | - | 12VDC | Non Latching | 300VAC, 350VDC - Max | 12 mA | 0.5 ms | 9 VDC | 700 mA | 2 VDC | - | - | - |