- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBT72410S Sensata Technologies | In Stock | - | - | Chassis Mount | DBT72410 | 925 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | ||
![]() DAR71210SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR71210 | 150 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | ||
![]() S1-12-BDM Sensata Technologies | In Stock | - | - | Through Hole | S1-12 | 2 kOhms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 85°C | S1 | PC Pin | SPST-NC (1 Form B) | - | 12VDC | Non Latching | 1000VDC - Max | 6 mA | - | 9 VDC | 500 mA | 1.2 VDC | - | Diode, EMI Shielded | ||
![]() DAR70505U Sensata Technologies | In Stock | - | - | Through Hole | DAR70505 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | PC Pin | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | ||
![]() DBR71275-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR71275 | 240 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | D-HR | PC Pin | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | ||
![]() DBR72405-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR72405 | 925 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | D-HR | PC Pin | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | ||
![]() DBR70575TU Sensata Technologies | In Stock | - | - | Through Hole | DBR70575 | 38 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | PC Pin, Solder Turret | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | ||
![]() DAT71205F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT71205 | 150 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | D-HR | PC Pin, Wire Leads | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | ||
![]() DBR71210F Sensata Technologies | In Stock | - | - | Through Hole | DBR71210 | 240 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DB | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | ||
![]() DBR71205TU Sensata Technologies | In Stock | - | - | Through Hole | DBR71205 | 240 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | PC Pin, Solder Turret | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | ||
![]() DBT71210S Sensata Technologies | In Stock | - | - | Chassis Mount | DBT71210 | 240 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | ||
![]() DAR70510F Sensata Technologies | In Stock | - | - | Through Hole | DAR70510 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DA | PC Pin, Wire Leads | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | ||
![]() S1-05-B Sensata Technologies | In Stock | - | - | Through Hole | S1-05 | 780 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 85°C | S1 | PC Pin | SPST-NC (1 Form B) | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | 3.75 VDC | 500 mA | 0.5 VDC | - | - | ||
![]() DBR72405U Sensata Technologies | In Stock | - | - | Through Hole | DBR72405 | 925 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | PC Pin | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | ||
![]() DBR72410P Sensata Technologies | In Stock | - | - | Chassis Mount | DBR72410 | 925 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DB | Solder Turret | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | ||
![]() DAR71205SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR71205 | 150 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | ||
![]() DBT70575F-HR Sensata Technologies | In Stock | - | - | Through Hole | DBT70575 | 38 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | D-HR | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | ||
![]() DBT70575PU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT70575 | 38 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | Solder Turret | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | ||
![]() DAT70575PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAT70575 | 28 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | Solder Turret | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | ||
![]() SAR91203 Sensata Technologies | In Stock | - | - | Through Hole | - | 600 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | S | PC Pin | SPST-NO (1 Form A) | 1 ms | 12VDC | Non Latching | 20VAC, 20VDC - Max | 20 mA | 0.5 ms | 9 VDC | 500 mA | 1.25 VDC | - | - |