- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Standard Frequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Type | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Symmetry-Max | Load Capacitance | Operating Mode | Frequency Tolerance | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Screening Level | Seal Rating | Contact Configuration | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBT72405FU Sensata Technologies | In Stock | - | - | Through Hole | - | DBT72405 | 925 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() DAR72410 Sensata Technologies | In Stock | - | - | Through Hole | - | - | 780 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Tray | - | Active | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() S8-0504V Sensata Technologies | In Stock | - | - | Through Hole | - | - | 120 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | S8 | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | 1 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 41.7 mA | 0.5 ms | 4 VDC | 1 A | 1 VDC | - | - | - | - | - | - | - | - | ||
![]() S2-03E Sensata Technologies | In Stock | - | - | Through Hole | QFN | - | 250 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | Surface Mount | 2.75(V) | 2.25(V) | -40C to 85C | Bulk | 5(mm) | Obsolete | - | 19.2 | Industrial grade | -40°C ~ 85°C | Bulk | S2 | - | CLOCK OSCILLATOR | - | ±10(ppm) | 4 | Axial | - | 55(%) | 15(pF) | - | - | SPST-NO (1 Form A) | 0.1 ms | 3VDC | Non Latching | 140VAC, 200VDC - Max | 12 mA | 0.07 ms | 2.25 VDC | - | 0.5 VDC | INDUSTRIALC | - | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() DAT70510F-HR Sensata Technologies | In Stock | - | - | Through Hole | - | DAT70510 | 28 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Tray | - | Active | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | SPST-NO | - | - | - | - | - | ||
![]() DBT72410T Sensata Technologies | In Stock | - | - | Through Hole | - | DBT72410 | 925 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() DAT71210F-HR Sensata Technologies | In Stock | - | - | Through Hole | - | DAT71210 | 150 Ohms | Tungsten (W) | - | Glenair | - | - | - | - | Retail Package | - | Active | - | - | - | -20°C ~ 70°C | - | * | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | SPST-NO | - | - | - | - | - | ||
![]() DBR70505SU Sensata Technologies | In Stock | - | - | Chassis Mount | - | DBR70505 | 38 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | - | - | - | - | ||
![]() S1-05-BM Sensata Technologies | In Stock | - | - | Through Hole | - | S1-05 | 780 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | S1 | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NC (1 Form B) | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | 3.75 VDC | 500 mA | 0.5 VDC | - | - | - | EMI Shielded | - | - | - | - | ||
![]() DAT72405-HR Sensata Technologies | In Stock | - | - | Through Hole | - | DAT72405 | 780 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() S2-12EU Sensata Technologies | In Stock | - | - | Through Hole | QFN | - | 1 kOhms | Rhodium (Rh) | - | Sensata-Cynergy3 | Surface Mount | - | - | -40C to 85C | Bulk | 3.2(mm) | Active | - | - | Industrial grade | -40°C ~ 85°C | Bulk | S2 | - | - | - | - | 6 | Axial | - | - | - | - | - | SPST-NO (1 Form A) | 1 ms | 12VDC | Non Latching | 300VAC, 350VDC - Max | 12 mA | 0.5 ms | 9 VDC | 1 A | 2 VDC | INDUSTRIALC | - | - | - | 5(mm) | - | 0.75(mm) | - | ||
![]() DAR72405PU Sensata Technologies | In Stock | - | - | Chassis Mount | - | DAR72405 | 780 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | Solder Turret | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() DAR70510T Sensata Technologies | In Stock | - | - | - | - | DAR70510 | - | - | Baumer | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT70505PU Sensata Technologies | In Stock | - | - | Chassis Mount | - | DBT70505 | 38 Ohms | Tungsten (W) | - | Glenair | - | - | - | - | Retail Package | - | Active | - | - | - | -20°C ~ 70°C | - | * | - | - | - | - | - | Solder Turret | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | - | - | - | ||
![]() DBT70510S Sensata Technologies | In Stock | - | - | Chassis Mount | - | DBT70510 | 38 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Tray | - | Active | Non-Compliant | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | - | - | - | ||
![]() DAR71275-HR Sensata Technologies | In Stock | - | - | Through Hole | - | DAR71275 | 150 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | - | - | - | - | ||
![]() DBR72475TU Sensata Technologies | In Stock | - | - | Through Hole | - | DBR72475 | 925 Ohms | Rhodium (Rh) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() DBT71210F-HR Sensata Technologies | In Stock | - | - | Through Hole | - | DBT71210 | 240ohm | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Tray | - | Active | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | SPST-NC | - | - | - | - | - | ||
![]() DBT71210SU Sensata Technologies | In Stock | - | - | Surface Mount | 4-SMD, No Lead | DBT71210 | 240 Ohms | Tungsten (W) | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 14.31818 MHz | ±20ppm | - | Quick Connect - 0.250 (6.3mm) | 100 Ohms | - | 12pF | Fundamental | ±15ppm | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() DAT72415T Sensata Technologies | In Stock | - | - | Through Hole | - | DAT72415 | 350 Ohms | Tungsten (W) | - | Sensata-Cynergy3 | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 68.6 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - |