- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Features
- Mounting Type
Attribute column
Manufacturer
Sensata Technologies Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Qualification | Operating Temperature | Series | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Resistance Tolerance | Seal Rating | Features | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAR71210P Sensata Technologies | In Stock | - | - | Chassis Mount | DAR71210 | 150 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | AEC-Q200 | -20°C ~ 70°C | DA | 100 ppm/K | 27 Ohm | 0.1 W | General Purpose | Solder Turret | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | 1 | - | - | 1.55 mm | 0.85 mm | ||
![]() DBT71205SU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT71205 | 240 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DB | - | - | - | - | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | ||
![]() DAT71275-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT71275 | 150 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | D-HR | - | - | - | - | PC Pin | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | ||
![]() DAR70575PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70575 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DA | - | - | - | - | Solder Turret | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | - |