- Lead Free
- RoHS
- Throw Configuration
- Series
- Number of Pins
- Mfr
- Package
- Product Status
- Load Current
- Max Output Voltage
- Max Input Current
- Output Type
Attribute column
Manufacturer
Sensata Technologies Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Applications | HTS Code | Subcategory | Reach Compliance Code | Base Part Number | Termination Style | Number of Outputs | Output Type | Circuit | Configuration | Throw Configuration | Optoelectronic Device Type | Voltage - Output | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage-Max | Product | Product Category | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2-AB01-SR Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX241-5973 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC400D20K Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137000 GEN 3 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2490G Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2490 | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | Active | - | - | - | - | 1 | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 90 A | - | - | - | - | - | - | - | - | ||
![]() SSR610DIN-DC22 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA-CN240A240 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | DRACN | - | Indicator | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | ||
![]() D2450PS Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | 7 mA to 12 mA | - | - | Solid State Relays | - | IP00 | 22.6 mm | 57.3 mm | 44.5 mm | - | ||
![]() 84137030 GEN 3 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-DA06-SR Sensata Technologies | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Obsolete | - | - | - | - | G2 | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | DPST-NO (2 Form A) | - | - | - | - | - | - | 0 V ~ 250 V | - | 18 Ohms | - | 180 mA | - | - | - | - | - | - | - | - | ||
![]() MS11-CXE240A5 Sensata Technologies | In Stock | - | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | Controller, Intel Pentium® IMVP-IV, IMVP+ | - | - | - | ISL6217A | - | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-1A06-ST Sensata Technologies | In Stock | - | - | - | - | - | 6 | - | - | - | CRYDOM INC | Crydom Inc | G2-1A06-ST | - | - | - | - | 1 | 18 Ω | - | Obsolete | - | 5.84 | Non-Compliant | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | SINGLE | SPST | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | Lead Free | ||
![]() D2440-4985 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H12WD4850KPGH Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | Sensata Technologies | - | Sensata | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() G2-DA01-SR Sensata Technologies | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Obsolete | - | - | - | - | G2 | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | DPST-NO (2 Form A) | - | - | - | - | - | - | 0 V ~ 400 V | - | 24 Ohms | - | 150 mA | - | - | - | - | - | - | - | - | ||
![]() D2475P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | MAX154 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 75 A | - | - | - | - | - | - | - | - | ||
![]() G2-1A02-ST Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2425KP Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2425 | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | Active | - | - | - | - | 1 | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() MS11-CX240A5 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-1A02-TT Sensata Technologies | In Stock | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |